Catalog Object Cloud
LG

LG LDW2010F-P security camera Dome Indoor & outdoor Wall

Product code:
LDW2010F-P
Brand:
LG
Product name:
LDW2010F-P
Bullet Points LG LDW2010F-P security camera Dome Indoor & outdoor Wall:
  • Indoor & outdoor
  • CCD 25.4 / 3 mm (1 / 3")
  • Wired Ethernet LAN
  • Night vision
  • Digital zoom: 8x
  • Dome Wall
  • Black
  • 415 g
Long product name LG LDW2010F-P security camera Dome Indoor & outdoor Wall:
0.3 Lux, PAL, Zoom-x8, RJ-45, CAMARA IP DOMO LG LOW
LG LDW2010F-P security camera Dome Indoor & outdoor Wall:
6mm (1/3-Type) CCD
LDW2010F’s CCD sensor produces low-illuminance images that are superior to CMOS sensor images.

H.264 CODEC
H.264 has a higher compression ratio than MPEG-4, and can thus reduce its bandwidth and storage usage. It also enables the transmission of higher-quality images at the same rate as does MPEG4.

EASY INSTALLATION WITH PoE
Users can easily install H.264 as they can solve network transmission and power supply issues with PoE alone, and can reduce the installation cost as less wiring is required.

LG Smart Station capable of recording up to 64 channels LDW2010F (BLACK) LG Smart Station, which is offered with LDW2010F, can simultaneously record, replay, and monitor up to 64 channels.