AOC P2 Q24P2Q computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black
Product code:
Q24P2Q
Brand:
AOC
Product family:
P2
Product name:
Q24P2Q
GTIN (EAN/UPC):
4038986147316
Bullet Points AOC P2 Q24P2Q computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black:
- 60.5 cm (23.8") Black
- Height adjustment 15 cm Built-in speaker(s)
- HDMI HDMI version: 1.4 DisplayPorts quantity: 1 DisplayPort version: 1.2
- Screen shape: Flat
- Maximum refresh rate: 75 Hz Response time: 4 ms Response time measurement type: GTG (Gray to Gray)
- 2560 x 1440 pixels Quad HD Panel type: IPS
- Energy efficiency class (SDR): E EPEAT Gold, TCO CE
- Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC P2 Q24P2Q computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black:
Screen size (inch) 23.8, Panel resolution 2560x1440, Refresh rate 75 Hz, Panel type IPS, HDMI HDMI 1.4 x 1, Display Port DisplayPort 1.2 x 1, D-SUB (VGA) 1x
AOC P2 Q24P2Q computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black:
Stunning picture quality and productivity-boosting features in a 23.8” QHD display
The Q24P2Q offers professionals a wide array of convenient features to help them get the most out of every work day. Equipped with a flat 23.8” IPS/3FL panel with QHD resolution, it features a slim, 3-sided frameless design with wide viewing angles of 178°/178°. Tiltable, swivelable, and height-adjustable, it includes a USB 3.2 hub and provides ergonomic comfort as well as eye-friendly features such as Low Blue Mode and Flicker-Free technology.
The Q24P2Q offers professionals a wide array of convenient features to help them get the most out of every work day. Equipped with a flat 23.8” IPS/3FL panel with QHD resolution, it features a slim, 3-sided frameless design with wide viewing angles of 178°/178°. Tiltable, swivelable, and height-adjustable, it includes a USB 3.2 hub and provides ergonomic comfort as well as eye-friendly features such as Low Blue Mode and Flicker-Free technology.