Catalog Object Cloud
Philips

Philips B Line 242B1H/00 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Product code:
242B1H/00
Brand:
Philips
Product family:
B Line
Product name:
242B1H/00
GTIN (EAN/UPC):
8712581764234
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
D means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Philips B Line 242B1H/00 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
  • 60.5 cm (23.8") Black
  • Height adjustment 15 cm Built-in speaker(s) Built-in camera
  • USB upstream port type: USB Type-B HDMI HDMI version: 1.4 DisplayPorts quantity: 1 DisplayPort version: 1.2
  • Screen shape: Flat
  • Maximum refresh rate: 75 Hz Response time: 4 ms
  • 1920 x 1080 pixels Full HD Panel type: IPS
  • Energy efficiency class (SDR): D ENERGY STAR, TCO RoHS
Long product name Philips B Line 242B1H/00 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
Business Monitor 242B1H LCD monitor with Windows Hello Webcam
Philips B Line 242B1H/00 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This Philips monitor with a secure pop-up webcam with Windows Hello offers a personalized, greater security. Loaded with features to improve productivity and sustainability. Eye comfort features with TUV certified to reduce eye fatigue.