TP-Link Omada Fast Ethernet PoE+ Extender
Product code:
TL-POE10E
Brand:
TP-Link
Product family:
Omada
Product name:
Omada Fast Ethernet PoE+ Extender
GTIN (EAN/UPC):
4895252501896, 4895252501902, 0840030706592, 840030706592
Bullet Points TP-Link Omada Fast Ethernet PoE+ Extender:
- 2×10/100 Mbps ports
- Compliance with 802.3af/at devices
- Supplies up to 20 W, which meets the power consumption requirements of most IP cameras
- Extends a PoE/PoE+ network connection an additional 100 m/250 m (10 Mbps mode) from the PoE power sourcing equipment
- Plug and Play, no configuration required
Warranty:
5 Years
Long product name TP-Link Omada Fast Ethernet PoE+ Extender:
2× 10 Mbps /100 Mbps RJ45 PoE, 802.3i/802.3u, 71x26x16 mm
TP-Link Omada Fast Ethernet PoE+ Extender:
The Fast Ethernet PoE+ Extender TL-POE10E extends a PoE/PoE+ network connection an additional 100m – 250m (10 Mbps Mode) from the PoE power source equipment. TL-POE10E expands network deployment with 802.3af/at PoE compliant devices, making it ideal for remote cabling requirements in surveillance scenarios. Distance will no longer be a barrier to network deployment.