Catalog Object Cloud
CLUB3D

CLUB3D MST hub USB3.2 Gen2 Type-C(DP Alt-Mode) to DisplayPort + HDMI 4K60Hz M/F

Product code:
CSV-1552
Brand:
CLUB3D
Product name:
MST hub USB3.2 Gen2 Type-C(DP Alt-Mode) to DisplayPort + HDMI 4K60Hz M/F
GTIN (EAN/UPC):
8719214471965, 0841615102198, 841615102198
Bullet Points CLUB3D MST hub USB3.2 Gen2 Type-C(DP Alt-Mode) to DisplayPort + HDMI 4K60Hz M/F:
  • Support dual display(DP+HDMI™) 3840 x 2160 @ 60Hz
  • Support HDCP2.2 and 3D
  • Support SST mode at MAC OS®
  • Support MST mode at Windows®
Warranty:
2 years
Long product name CLUB3D MST hub USB3.2 Gen2 Type-C(DP Alt-Mode) to DisplayPort + HDMI 4K60Hz M/F:
USB3.2 Gen 1 Type-C, DisplayPort, HDMI, 48 g
CLUB3D MST hub USB3.2 Gen2 Type-C(DP Alt-Mode) to DisplayPort + HDMI 4K60Hz M/F:
The CSV-1552 is a MST hub USB3.2 Gen2 Type-C(DP™1.4 Alt-Mode) to DisplayPort™ + HDMI™ 4K60Hz M/F . This USB-C MST hub is designed to cater for your most versatile connectivity demands, such as Mobile Phone, Tablet, laptop, etc. with a USB-C output which supports DP™ Alt-Mode.
Give your Phone, Ultrabook more displays. Phones, Ultrabooks and notebooks are increasingly becoming more powerful and smaller in the physical form factor. With a single USB3.2 Gen2 port available you can now drive one-Displayport™ screen simultaneously with a HDMI™2.0 screen at 4K60Hz or One DP™ display at 8K30Hz in MST mode(Windows). All it needs is a free USB3.2 Gen2 port with DP™ Alt-Mode on your Phone, Laptop or Ultrabook to connect to the MST hub and will provide you with unparalleled connection options for Dual 4K60Hz displays. The setup is easy and simple to do, provided your system supports this function.