ASUS Vivobook 14 X1407QA-LY051W Copilot+ PC Snapdragon X1-26-100 Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue
Product code:
90NB1601-M003E0
Brand:
ASUS
Product family:
Vivobook
Product series:
14
Product name:
X1407QA-LY051W
GTIN (EAN/UPC):
4711387824054
Bullet Points ASUS Vivobook 14 X1407QA-LY051W Copilot+ PC Snapdragon X1-26-100 Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:
- Powered by Snapdragon X processor, delivering 45 TOPS NPU performance
- Designated Copilot key for convenient access to Microsoft Copilot and enjoy latest features
- Up to 29 hours of battery life 4
- 14” WUXGA 16:10 FHD 60 Hz 87% screen to body ration display
- ASUS ErgoSense keyboard & larger touchpad with smart gestures for enhanced usability
- 1.79 cm slim and 1.49 kg light
- AI Camera with Windows Hello lets you unlock your laptop in a snap for face login and pass-key
- ASUS Adaptive dimming and adaptive lock for privacy protection
- Secure personal and sensitive data on Microsoft Pluton
Long product name ASUS Vivobook 14 X1407QA-LY051W Copilot+ PC Snapdragon X1-26-100 Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:
Qualcomm Snapdragon X1-26-100 (30MB Cache), 16GB LPDDR5x-SDRAM, 512GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS-Level, Qualcomm Adreno GPU, WLAN, Webcam, Windows 11 Home 64-bit
ASUS Vivobook 14 X1407QA-LY051W Copilot+ PC Snapdragon X1-26-100 Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:
More Intelligent, More Productive, More Secure
It’s here! We’re proud to present the ASUS Copilot+ PC — ASUS Vivobook 14. Powered by the latest AI-enabled processors, these PCs bring you a next-level AI experience, with enhanced security, speed, and personalization. With integrated AI engines to accelerate AI computing, Microsoft Copilot for personalized assistance, and a suite of powerful ASUS AI applications, your PC is now your ultimate companion. Experience the difference easier, faster, smarter, and smoother — ASUS Copilot+ PC puts an extraordinary AI experience at your fingertips, now.
It’s here! We’re proud to present the ASUS Copilot+ PC — ASUS Vivobook 14. Powered by the latest AI-enabled processors, these PCs bring you a next-level AI experience, with enhanced security, speed, and personalization. With integrated AI engines to accelerate AI computing, Microsoft Copilot for personalized assistance, and a suite of powerful ASUS AI applications, your PC is now your ultimate companion. Experience the difference easier, faster, smarter, and smoother — ASUS Copilot+ PC puts an extraordinary AI experience at your fingertips, now.
Disclaimer ASUS Vivobook 14 X1407QA-LY051W Copilot+ PC Snapdragon X1-26-100 Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue $90NB1601-M003E0:
1. Maximum RAM capacity may vary according to device configuration.
2. Maximum SSD capacity may vary according to device configuration.
3. Charges the battery to up to 50% within 30 minutes when the system is off or in Standby mode. A power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will resume at normal rate. Charging time may vary +/-10% due to system tolerance.
4. Battery life varies with configuration, usage, conditions, and power settings.
5. Weight might vary according to specifications.
6. USB Type-C® Easy Charge ensures 4.5-watt charging when connecting to a non-Power Delivery charger or USB Type-A to USB-C® chargers. When using a Power Delivery charger, the charging speed will match the connected adapter’s power output, up to a maximum of 65 watts. Fast charging varies according to the technology used in the power bank.
7. The screen-to-body ratio is calculated based on the visible body area of the display when the laptop is opened to 90 degrees and the active display area. Percentage varies according to device configuration.
8. The testing regime includes the requirements of both military-grade standards and ASUS quality tests and varies depending on device. MIL-STD-810H testing is conducted on selected ASUS products only. Note that the MIL-STD-810H testing helps to ensure the quality of ASUS products but does not indicate a particular fitness for military use. Similarly, the test results should not be considered an indication or guarantee of future performance under specified test conditions. Damage occurring under these test conditions or any attempt to replicate them would be considered accidental and would not be covered by the standard ASUS warranty. Additional coverage is available with ASUS Premium Care.
2. Maximum SSD capacity may vary according to device configuration.
3. Charges the battery to up to 50% within 30 minutes when the system is off or in Standby mode. A power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will resume at normal rate. Charging time may vary +/-10% due to system tolerance.
4. Battery life varies with configuration, usage, conditions, and power settings.
5. Weight might vary according to specifications.
6. USB Type-C® Easy Charge ensures 4.5-watt charging when connecting to a non-Power Delivery charger or USB Type-A to USB-C® chargers. When using a Power Delivery charger, the charging speed will match the connected adapter’s power output, up to a maximum of 65 watts. Fast charging varies according to the technology used in the power bank.
7. The screen-to-body ratio is calculated based on the visible body area of the display when the laptop is opened to 90 degrees and the active display area. Percentage varies according to device configuration.
8. The testing regime includes the requirements of both military-grade standards and ASUS quality tests and varies depending on device. MIL-STD-810H testing is conducted on selected ASUS products only. Note that the MIL-STD-810H testing helps to ensure the quality of ASUS products but does not indicate a particular fitness for military use. Similarly, the test results should not be considered an indication or guarantee of future performance under specified test conditions. Damage occurring under these test conditions or any attempt to replicate them would be considered accidental and would not be covered by the standard ASUS warranty. Additional coverage is available with ASUS Premium Care.