EnGenius Managed AP Indoor Dual Band 11ax 574+2400Mbps 2T2R GbE PoE.af 4x3dBi ia
Product code:
ECW210L
Brand:
EnGenius
Product name:
Managed AP Indoor Dual Band 11ax 574+2400Mbps 2T2R GbE PoE.af 4x3dBi ia
GTIN (EAN/UPC):
4711488350414, 0655216011694, 655216011694
Bullet Points EnGenius Managed AP Indoor Dual Band 11ax 574+2400Mbps 2T2R GbE PoE.af 4x3dBi ia:
- Wi-Fi 6 Technology: Dual concurrent 802.11ax architecture with backward compatibility for legacy Wi-Fi devices.
- High-Performance Speeds:Delivers 2,400 Mbps (5GHz) and 574 Mbps (2.4GHz) throughput.
- Advanced Security: Integrated WPA3 and WPA2-AES authentication protection.
- Professional-Grade Antenna: 5 dBi integrated 2x2 antenna system.
- Extended Coverage: Supports 5GHz DFS channels for broader wireless coverage.
- Flexible Installation: GE PoE port enables placement up to 328 feet from power source.
- Cloud Management: Free local and remote management via EnGenius Cloud.
- Flexible Deployment: Multiple operating modes with AP, STA, and Mesh support.
Long product name EnGenius Managed AP Indoor Dual Band 11ax 574+2400Mbps 2T2R GbE PoE.af 4x3dBi ia:
2.4 GHz & 5 GHz, 600 Mbps, 2400 Mbps, 21 dBm, 160 x 160 x 30 mm, 380g
EnGenius Managed AP Indoor Dual Band 11ax 574+2400Mbps 2T2R GbE PoE.af 4x3dBi ia:
EnGenius Cloud Managed Wi-Fi 6 2X2 Access Point ECW210L is a cost-effective model designed for small businesses. It support dual-concurrent 802.11ax architecture, delivering speeds up to 574 Mbps on the 2.4GHz and 2,400 Mbps on the 5 GHz band, providing high-performance connectivity. With seamless integration into the EnGenius Cloud platform, it offers easy management and robust security through WPA3, making it an ideal solution for businesses seeking enterprise-grade performance at an affordable price.