Catalog Object Cloud
Conceptronic

Conceptronic BIAN05G 2-in-1 USB 3.0 Dual Plug Card Reader, SD/MicroSD 3.0, UHS-I

Product code:
BIAN05G
Brand:
Conceptronic
Product name:
BIAN05G 2-in-1 USB 3.0 Dual Plug Card Reader, SD/MicroSD 3.0, UHS-I
GTIN (EAN/UPC):
4015867234358
Bullet Points Conceptronic BIAN05G 2-in-1 USB 3.0 Dual Plug Card Reader, SD/MicroSD 3.0, UHS-I:
  • Compatible with SD, SDHC, SDXC, Micro SD/T-Flash, Micro SDHC, Micro SDXC
  • Supports simultaneous reading and writing of two cards​
  • Simple Plug and Play installation
  • Features a lanyard hole for effortless portability
  • USB 3.0 SuperSpeed (5Gb/s)
Long product name Conceptronic BIAN05G 2-in-1 USB 3.0 Dual Plug Card Reader, SD/MicroSD 3.0, UHS-I:
BIAN05G 2-in-1 USB 3.0 Dual Plug Card Reader, SD/MicroSD 3.0, UHS-I
Conceptronic BIAN05G 2-in-1 USB 3.0 Dual Plug Card Reader, SD/MicroSD 3.0, UHS-I:
The card reader offers you steady and efficient data transmission, with transfer speeds of up to 5Gbps. It comes with a dual plug, making it easy to connect to your laptop or PC's USB-A or USB-C port. This card reader is USB powered device, so no external power needed. A great companion for travelling or simply everyday life.