StarTech.com 7m CAT6a Ethernet Cable - 10 Gigabit Shielded Snagless RJ45 100W PoE Patch Cord - 10GbE STP Network Cable w/Strain Relief - Blue Individually Tested/Wiring is UL Certified/TIA
Product code:
6ASPAT7MBL
Brand:
StarTech.com
Product name:
7m CAT6a Ethernet Cable - 10 Gigabit Shielded Snagless RJ45 100W PoE Patch Cord - 10GbE STP Network Cable w/Strain Relief - Blue Individually Tested/Wiring is UL Certified/TIA
GTIN (EAN/UPC):
0065030881593, 065030881593
Bullet Points StarTech.com 7m CAT6a Ethernet Cable - 10 Gigabit Shielded Snagless RJ45 100W PoE Patch Cord - 10GbE STP Network Cable w/Strain Relief - Blue Individually Tested/Wiring is UL Certified/TIA:
- HIGH PERFORMANCE CAT6A ETHERNET CABLE: 100% copper for consistent & error-free 10 gigabit connection. Individually tested to comply with ANSI/TIA-568-B.2-10 Category 6 requirements; ETL Verified to meet ANSI/TIA-568.2-D standards
- PROTECT YOUR NETWORK: Shielded RJ45 connectors minimize Near-End Crosstalk (NEXT) & protect against noise & electromagnetic (EMI/RFI) interference; Compatible w/ multi-speed 10Base-T/NBASE-T generation
- QUALITY CONSTRUCTION: 50-micron gold-plated connectors for clear signal & to stop rust/corrosion. Snagless connector enables easy installation & flexible disconnection of patch cord in wiring conduits
- POE SUPPORT: 26 AWG stranded copper conductors & UL Rated Wiring (E132276-A) supports up to 100W for PoE devices like VOIP phone & security systems. IEEE 802.3bt & DTE power compliant prevents cable heating up
- THE IT PRO'S CHOICE: Designed for reliability in edge and on-prem deployments, our network cables are lab-tested and field-proven for seamless integration and maximum uptime; Backed by free lifetime 24/5 multi-lingual technical assistance
Warranty:
Lifetime
Long product name StarTech.com 7m CAT6a Ethernet Cable - 10 Gigabit Shielded Snagless RJ45 100W PoE Patch Cord - 10GbE STP Network Cable w/Strain Relief - Blue Individually Tested/Wiring is UL Certified/TIA:
StarTech 7m CAT6a Ethernet Cable - 10 Gigabit Shielded Snagless RJ45 100W PoE Patch Cord - 10GbE STP Network Cable with Strain Relief - Blue - UL, TIA (6ASPAT7MBL)
StarTech.com 7m CAT6a Ethernet Cable - 10 Gigabit Shielded Snagless RJ45 100W PoE Patch Cord - 10GbE STP Network Cable w/Strain Relief - Blue Individually Tested/Wiring is UL Certified/TIA:
Deliver high-performance 10 Gigabit Ethernet connections with PoE support
Get high-speed, interference-free connectivity with this Cat6A Snagless Patch Cable, built to support reliable 10Gb network performance in demanding IT environments. Shielded construction helps protect against EMI and noise, while snagless connectors and molded strain relief reduce the risk of damage during installation and daily use. Available in multiple lengths and colors for easy cable management, it delivers consistent signal integrity with 100% copper conductors, gold-plated connectors, and ETL-verified performance up to 500MHz.
Get high-speed, interference-free connectivity with this Cat6A Snagless Patch Cable, built to support reliable 10Gb network performance in demanding IT environments. Shielded construction helps protect against EMI and noise, while snagless connectors and molded strain relief reduce the risk of damage during installation and daily use. Available in multiple lengths and colors for easy cable management, it delivers consistent signal integrity with 100% copper conductors, gold-plated connectors, and ETL-verified performance up to 500MHz.