Catalog Object Cloud
Trust

Trust 26180 webcam 2560 x 1440 pixels USB White

Product code:
26180
Brand:
Trust
Product name:
26180
GTIN (EAN/UPC):
8713439261806
Bullet Points Trust 26180 webcam 2560 x 1440 pixels USB White:
  • 2560 x 1440 pixels 30 fps
  • Full HD
  • Built-in microphone
  • Privacy camera
  • Interface: USB
  • Mounting type: Clip/Stand
  • White
Long product name Trust 26180 webcam 2560 x 1440 pixels USB White:
USB 2.0, 200 m, 118 g, 55 x 53 x 93 mm, 30 fps
Trust 26180 webcam 2560 x 1440 pixels USB White:
Look sharp
Look your best in every call. With 2K QHD, this high-quality webcam delivers sharp 2560x1440p video at 30fps with fixed focus, along with an integrated microphone for crystal-clear audio. Video calls and streaming have never looked (or sounded!) so good!

All eyes on you
Make this camera work just the way you want it to – the Tomar’s 75° field of view keeps you centre stage, whilst Digital Noise Reduction creates perfect image quality even in dark or low-lit rooms. Are you ready for your starring moment?

Privacy on demand
Everyone needs some privacy now and then, which is why this webcam is fitted with a physical privacy shutter securely that covers the lens when needed, along with an activity indicator light showing when you're live. Total control over your privacy, here you come!

Set up for success
Simply plug in via USB-C or USB-A and you’ll have instant compatibility with video-conferencing software like Teams and Zoom. Plus, with multiple ways to place – on your desk, hooked onto your monitor, or attached to a tripod via the integrated ¼" thread, every video call becomes hassle-free.