Lindy 73428 mobile device charger Universal White AC Fast charging Indoor
Product code:
73428
Brand:
Lindy
Product name:
73428
GTIN (EAN/UPC):
4002888734288
Bullet Points Lindy 73428 mobile device charger Universal White AC Fast charging Indoor:
- Charges and powers two devices simultaneously via a USB Type C and a USB Type A port
- 65W GaN technology via the USB Type C port provides fast charging for smartphones, tablets, laptops and other mobile devices
- Compact design for maximum mobility
- Built-in safety features such as overvoltage and overcurrent protection
Warranty:
2 year
Long product name Lindy 73428 mobile device charger Universal White AC Fast charging Indoor:
65W USB Type A & C GaN Charger
Lindy 73428 mobile device charger Universal White AC Fast charging Indoor:
The Lindy 65W USB Type A & C GaN Charger can charge two devices simultaneously. 65W Power Delivery and PPS are supported by the USB Type C port while the USB Type A port provides fast charging with up to 45W. When both ports are used in parallel a maximum power of 20W will be provided.
Featuring both a USB Type C female and a USB Type A female port this charger is ideal for use with most popular smartphones and iOS devices. Supporting power delivery of 65W and PPS (Progammable Power Supply), connected devices can be provided with faster and smarter charging than what is possible from a standard Type C charger supplied with many devices; it can modify voltage and current in real-time by feeding maximum power based on a device's charging status.
For safe charging the device includes overcharge, overcurrent, overtemperature and short circuit protection. As this charger is rated at Level 6 for efficiency, it also meets the highest current level of energy efficiency standards.
Featuring both a USB Type C female and a USB Type A female port this charger is ideal for use with most popular smartphones and iOS devices. Supporting power delivery of 65W and PPS (Progammable Power Supply), connected devices can be provided with faster and smarter charging than what is possible from a standard Type C charger supplied with many devices; it can modify voltage and current in real-time by feeding maximum power based on a device's charging status.
For safe charging the device includes overcharge, overcurrent, overtemperature and short circuit protection. As this charger is rated at Level 6 for efficiency, it also meets the highest current level of energy efficiency standards.