Catalog Object Cloud
Neomounts

Neomounts PLASMA-M1800E TV trolley 27-70"

Product code:
PLASMA-M1800E
Brand:
Neomounts
Product name:
Neomounts PLASMA-M1800E TV trolley 27-70"
GTIN (EAN/UPC):
8717371441623, 5054533047211
Bullet Points Neomounts PLASMA-M1800E TV trolley 27-70":
  • Portable floor stand Silver
  • Material: Steel
  • Maximum weight capacity: 50 kg Maximum screen size: 177.8 cm (70")
  • Height adjustment
  • Taiwan
Warranty:
5 year
Long product name Neomounts PLASMA-M1800E TV trolley 27-70":
Neomounts PLASMA-M1800E TV trolley - 27-70" - max 50 kg - manual h 110-180 cm - VESA 200x200-600x450 - incl. hardware shelf - silver
Neomounts PLASMA-M1800E TV trolley 27-70":
The Neomounts floor stand, model PLASMA-M1800E is a mobile floor stand for flat screens up to 70" (178 cm). This mobile stand is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option. This cart stretches your investment by serving a variety of projection needs by sharing a large display over multiple rooms. Get optimal positioning for both standing and seated audiences, in any application, in any part of your location.

Neomounts versatile tilt (15°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is manually height adjustable from 110 to 180 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the stand nice and tidy.

Neomounts' floor stand, PLASMA-M1800E holds your TV, AV equipment and even hides your cables. The trolley features four solid castor wheels, of which the two front wheels are equipped with a brake. The casters allow the stand to move it to where you need it. Easily roll this cart through doorways and over thresholds.

Neomounts PLASMA-M1800E has one pivot point and is suitable for screens up to 70" (178 cm). The weight capacity of this product is 50 kg each screen. The stand is suitable for screens that meet VESA hole pattern 200x200 to 600x450mm. Different hole patterns can be covered using Neomounts VESA adapter plates. Speedy assembly and installation.

All installation material is included with the product.