Catalog Object Cloud
Canon

Canon imagePROGRAF TC-21 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Product code:
7055C003
Brand:
Canon
Product family:
imagePROGRAF
Product name:
TC-21
GTIN (EAN/UPC):
4549292245660
Bullet Points Canon imagePROGRAF TC-21 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
  • Inkjet 2400 x 1200 DPI Colour
  • A1 (594 x 841 mm) Cut sheets Printing colours: Black, Cyan, Magenta, Yellow
  • USB port Ethernet LAN Wi-Fi
Long product name Canon imagePROGRAF TC-21 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
imagePROGRAF TC-21
Canon imagePROGRAF TC-21 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
A compact, affordable and sustainable desktop 24" large format printer delivers professional quality in small spaces. It is easy to use, perfect for home and small office in AEC segment, retail shop, hospitality, school, regardless of budget and space constraints.

Affordable quality in a compact design
Easy to use, compact and sustainable large format printer with hybrid support to switch easily between office and home with software compatibility, offers a new level of quality and versatility in printing CAD drawings, variety of marketing collaterals in different sizes including posters, banners, labels, envelops and more.

Affordable high quality
Variety of prints can be created with different sizes of cut sheets. Time is saved in trimming posters printed with minimised margins. High-quality pigment inks with advanced image processing, result in denser colours and sharper image. These lead to impactful prints without compromise on quality.

Easy to use
A shaftless roll holder and optimised roll setting procedure make it simple to set up, while the tiltable operation panel allows a better view of information across different heights. The built-in auto-sheet feeder allows printing between roll and cut sheet without intervention, enabling various applications by accepting different cut sheet sizes.

Hybrid support
Make hybrid working seamless by switching easily between your home and office printers. The imagePROGRAF TC-21 shares software such as job submission tools (Direct Print Plus, Free Layout Plus, etc.) with your office-based imagePROGRAF 5-colour models (TZ, TX, TM).

Green at heart
Meet your sustainability goals with an EPEAT Gold2 rating for its energy efficiency, packaging free from expanded polystyrene foam (EPS), and usage of 40% recycled plastic. Recyclable 70ml plastic ink bottles reduce ink replacement frequency. Reduced operation noise level makes it ideal for quiet environment.