Catalog Object Cloud
NETGEAR

NETGEAR MS105-100EUS network switch Unmanaged 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) 1U

Product code:
MS105-100EUS
Brand:
NETGEAR
Product name:
MS105-100EUS
GTIN (EAN/UPC):
0606449160093, 606449160093, 10606449160090
Bullet Points NETGEAR MS105-100EUS network switch Unmanaged 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) 1U:
  • Unmanaged
  • Basic switching RJ-45 Ethernet ports quantity: 5
  • MAC address table: 16000 entries Switching capacity: 25 Gbit/s
  • 1U Rack mounting Stackable
  • DC Power supply included Power over Ethernet (PoE)
Long product name NETGEAR MS105-100EUS network switch Unmanaged 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) 1U:
2.5G, PoE++, 1mb, 16k
NETGEAR MS105-100EUS network switch Unmanaged 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) 1U:
The NETGEAR 5-port Multi-Gigabit Unmanaged Switch, MS305, helps businesses cost-effectively expand their networks with multi-gig speeds. The MS305 Multi-Gigabit Ethernet switch comes with five (5) 2.5G ports in a metal case and can be placed on a desk or mounted on a wall with the included wall mount kit. This switch is energy efficient, built to last, and rigorously tested to provide the reliability businesses need. 802.1p traffic prioritization and jumbo frame support allow for seamless integration with more sophisticated networks.

RELIABLE PERFORMANCE
Superior network performance at non-blocking rate delivers true Multi-Gig speed with no compromise
ENERGY EFFICIENT
Energy Efficient Ethernet (IEEE 802.3az) standard, which reduces energy consumption when there is light traffic on an active port or when there is no link or no activity detected
PLUG-AND-PLAY
No software to install. No configuration needed. Zero maintenance required
SILENT OPERATION
The fanless design means zero added noise wherever its located, making it ideal for noise-sensitive environments
VERSATILE MOUNTING OPTIONS
Install your switch on your desktop, or mount it to your wall with the hardware provided in the box.