Catalog Object Cloud
Whirlpool

Whirlpool TDLR P66 BS IT washing machine Top-load 6 kg 1200 RPM White

Product code:
859991698480
Brand:
Whirlpool
Product name:
TDLR P66 BS IT
GTIN (EAN/UPC):
8003437060250
A means that the product is best rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Whirlpool TDLR P66 BS IT washing machine Top-load 6 kg 1200 RPM White:
  • Freestanding Top-load 6 kg 1200 RPM White
  • Built-in display
  • 20°C, Colour, Cotton, Delicate/silk, Eco 40-60°C, Hygiene/anti-allergy, Jeans/denim, Mix, Quick 30°C, Rinse & spin, Spin, Synthetics, Wool
  • AquaStop function Load balancing system Foam control system
  • Delayed start timer Remaining time indication Child lock
  • Spin-drying class: B
  • C 79 dB
  • A 42 kWh 43 L