Conceptronic ABBY12GC network card Ethernet 2500 Mbit/s
Product code:
ABBY12GC
Brand:
Conceptronic
Product name:
ABBY12GC
GTIN (EAN/UPC):
4015867231814
Bullet Points Conceptronic ABBY12GC network card Ethernet 2500 Mbit/s:
- 10/100/1000/2500Mbps wire speed transmission and reception
- Built-in Wake-on-LAN feature to startup computers remotely
- Supports Nintendo Switch without driver installation
- Aluminum casing for heat dissipation
- Simple Plug and Play installation
- No additional power supply required
- Multi-platform support: Windows, Mac OS, Linux
Long product name Conceptronic ABBY12GC network card Ethernet 2500 Mbit/s:
2.5G Ethernet USB 3.2 Gen 1 Adapter, Wake-on-LAN, Compatible with Nintendo Switch
Conceptronic ABBY12GC network card Ethernet 2500 Mbit/s:
The 2.5G Ethernet USB 3.2 Gen 1 Adapter allows you to connect to the internet easily through the built-in USB-C port on your laptop. This is an ideal solution for MacBook or other Windows computers that may have wireless built-in but don’t come with an Ethernet port. With its 2.5 Gigabit Ethernet connection, it enables lightning-fast data transfers, at speeds 2.5 times faster than Gigabit Ethernet.