AISENS ECO Swivel and Tilt Table Mount for Monitor/TV 9Kg (3 Pivots, 2 Arms) from 17-32, Black
Product code:
DT32TSR-149
Brand:
AISENS
Product name:
ECO Swivel and Tilt Table Mount for Monitor/TV 9Kg (3 Pivots, 2 Arms) from 17-32, Black
GTIN (EAN/UPC):
8436574708554
Bullet Points AISENS ECO Swivel and Tilt Table Mount for Monitor/TV 9Kg (3 Pivots, 2 Arms) from 17-32, Black:
- Maximum VESA: 100x100mm (Compatible with VESA 75×75, 100x100mm)
- Maximum Load: 9kg / Arm
- Tilt Angle: -45º / +45º ( depends on the installation and the available space)
- Maximum rotation angle: 360º (depends on the installation and the available space)
- Maximum rotation angle: 180º (depends on the installation and the available space)
- Cable management system: It has some hooks to group the cables
Long product name AISENS ECO Swivel and Tilt Table Mount for Monitor/TV 9Kg (3 Pivots, 2 Arms) from 17-32, Black:
ECO Swivel and Tilt Table Mount for Monitor/TV 9Kg (3 Pivots, 2 Arms) from 17-32, Black
AISENS ECO Swivel and Tilt Table Mount for Monitor/TV 9Kg (3 Pivots, 2 Arms) from 17-32, Black:
AISENS® – Eco swivel and tilt table mount for 17”-32” monitor/TV (3 pivots, 2 arms)
Made of high-strength steel and painted with electrostatic paint for a perfect finish.
Installation on the table is allowed through clamp or through screw
Made of high-strength steel and painted with electrostatic paint for a perfect finish.
Installation on the table is allowed through clamp or through screw