NGS HACKER 3.0 Ethernet 1000 Mbit/s
Product code:
NGS-ACCESORIOS-0173
Brand:
NGS
Product name:
HACKER 3.0
GTIN (EAN/UPC):
8435430621433
Bullet Points NGS HACKER 3.0 Ethernet 1000 Mbit/s:
- USB 3.0 to RJ45 network adaptor for PC and laptops
- Length 15 cm
- USB 3.0 enables an Ethernet port to be replaced or added
- Supports the following operating systems: Windows 10, Windows 7 (32/64 bits), Windows 8 (32/64 bits), Windows 8.1 (32/64 bits), Windows Vista (32/64 bits), XP, Mac OS 10.11 a 10.6 and Linux
- The external network card adapter can provide average speeds of up to 1000 Mbps of the USB 3.0 port on the PC or compatible device
- Compatible with IEEE 802.3, 802.3u and 802.3ab
- Thanks to its small size, it is quite portable and can be carried anywhere in a bag or backpack
- USB 3.0 connection, backwards compatible with USB 2.0 and 1.1
- Plug and Play
- Data transfer speed: up to 1000 Mbit/s
- The device is powered directly using the USB port without the need for any external power source
Long product name NGS HACKER 3.0 Ethernet 1000 Mbit/s:
USB 3.0, RJ45, USB 2.0 and 1.1, 1000 Mbit/s, 15 cm
NGS HACKER 3.0 Ethernet 1000 Mbit/s:
USB TO LAN ADAPTER - 1GBPS - 15 CM CABLE LENGTH