Catalog Object Cloud
TP-Link

TP-Link Omada 5-Port Gigabit Easy Managed Switch with 4-Port PoE+

Product code:
ES205GP
Brand:
TP-Link
Product family:
Omada
Product name:
Omada 5-Port Gigabit Easy Managed Switch with 4-Port PoE+
GTIN (EAN/UPC):
8885020620948, 8885020620931, 0810142820431, 810142820431
Bullet Points TP-Link Omada 5-Port Gigabit Easy Managed Switch with 4-Port PoE+:
  • 5× 10/100/1000Mbps RJ45 ports (4× 802.3at/af-compliant PoE+)
  • 65W Power Budget, with up to 30W for each PoE port*
  • Easy to Use: Supports plug-and-play for instant connectivity and simple configuration for additional features
  • Centralized Cloud Management via the web or the Omada app†
  • Up to 250m PoE**, QoS△, PoE Auto Recovery‡, and Port Isolation for reliable surveillance networking
  • Automatic Loop Prevention, VLAN, and IGMP Snooping
  • Fanless design for silent operation
  • Durable metal casing and desktop/wall mounting design
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link Omada 5-Port Gigabit Easy Managed Switch with 4-Port PoE+:
5× 10/100/1000Mbps RJ-45, 4x 802.3at PoE+ / 802.3af PoE (Total 65W), AUTO Negotiation/AUTO MDI/MDIX, 10 Gbps, 8K MAC, 53.5VDC / 1.31A
TP-Link Omada 5-Port Gigabit Easy Managed Switch with 4-Port PoE+:
Omada 5-Port Gigabit Easy Managed Switch with 4-Port PoE+

Software Defined Networking (SDN) with Cloud Access
Remotely manage your access points, switches, and gateways across multiple sites all from a single interface.

- Easy to Use
- Hardware, Software, or Cloud-Based Controllers
- Centralized Management via Web or Omada App
- Zero-Touch Provisioning (ZTP)


Abundant Functions for Reliable Surveillance Networking
- Transmission Distance up to 250 m
- Priority Video Quality Guaranteed
- Secure Traffic Separation via Port Isolation
- PoE Auto Recovery

Multiple Application Scenarios

Surveillance
Works with IP Cameras

Conference Call
Works with IP Phones

Wi-Fi Coverage
Works with Access Points

Wired Connections
Works with Non-PoE Devices such as PCs and Printers

Compact and Durable Metal Casing, Featuring Desktop/Wall Mounting and a Fanless Design