Catalog Object Cloud
AISENS

AISENS ASUC-7P027-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey

Product code:
ASUC-7P027-GR
Brand:
AISENS
Product name:
ASUC-7P027-GR
GTIN (EAN/UPC):
8435739903162
Bullet Points AISENS ASUC-7P027-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
  • Wired
  • Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • USB Power Delivery (USB PD)
  • MMC, MicroSD (TransFlash), MicroSDHC, MicroSDXC, RS-MMC, SD, SDHC, SDXC
  • Plug and Play
Long product name AISENS ASUC-7P027-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
USB-C Dock 7 in 1, USB-C A 1xHDMI, 2xUSB-A USB2.0, 1xUSB-A USB3.0, 1xUSB-C PD 100W, 1xSD, 1xMicro SD, Grey, 15cm
AISENS ASUC-7P027-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
- > USB-C to 1xHDMI, 2xUSB-A USB2.0, 1xUSB-A USB3.0, 1xUSB-C PD 100W, 1xSD Card Reader, 1xMICRO SD Card Reader Converter
- > This multi-function product incorporates an aluminum casing, making it very lightweight, very small in size, and modern in design.
- > It is excellent for connecting expansion accessories to computers with a USB-C interface.
- > Turn your laptop into a powerful workstation wherever you are.
- > Connect a display via the HDMI port with a resolution of up to 3840×2160@30Hz, power a laptop or tablet via the USB-C PD port up to 100W; connect your mouse, keyboard, external hard drive, etc., and power your smartphone, e-book reader, etc. using the USB Type-A ports; it can also read memory cards.
- > You will never have to carry multiple single-function adapters again!a