Catalog Object Cloud
Nanocable

Nanocable HDMI, 5m HDMI cable HDMI Type A (Standard) Black

Product code:
10.15.1705
Brand:
Nanocable
Product name:
HDMI, 5m
GTIN (EAN/UPC):
8433281006409
Bullet Points Nanocable HDMI, 5m HDMI cable HDMI Type A (Standard) Black:
  • Connectors of high quality armored in gold. Multiple Shielding for the maximum reduction of possible interference. Manufactured with copper conductors (copper OFC - Oxygen Free Copper - 99.99%) of high quality that guarantees the maximum quality of transmissionup to 340 MHz bandwidth (10, 2Gbps).
  • High-speed, bi-directional network with speeds oup to 100 Mbps.
  • Itupports audio return channel functionality.upports resolutions of 4K x 2K video (3840 × 2160 24 Hz/25 Hz/30 Hz, 4096 × 2160 24 Hz) and 1080 p.
  • It allows 3D over HDMI when connected to HDMI devices.
  • Additional color spaces (sYCC601, RGB & YCC601)up to 120 Hz frame refresh rates.upports DOLBY True-HD and DTS-HD.
  • 8 channels of decompression of digital audio at 192 kHz with 24 bits rate.
  • Itupports high-bandwidth digital content protection.
  • Length: 5.0 m
  • Color: Black
  • RoHS
  • Performance test: 100% tested
Long product name Nanocable HDMI, 5m HDMI cable HDMI Type A (Standard) Black:
High speed with ethernet HDMI cable, A/M-A/M, black, 5.0m
Nanocable HDMI, 5m HDMI cable HDMI Type A (Standard) Black:
High speed HDMI cable with Ethernet (V1.4) type A male connector on both ends.