ASUS TUF Gaming VG27VQ computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black
Product code:
90LM0510-B01E70
Brand:
ASUS
Product family:
TUF Gaming
Product name:
VG27VQ
GTIN (EAN/UPC):
0192876472873, 192876472873, 4718017472876
Bullet Points ASUS TUF Gaming VG27VQ computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
- 27-inch Full HD (1920x1080) 1500R gaming monitor with ultrafast 165Hz refresh rate designed for professional gamers and immersive gameplay
- ASUS Extreme Low Motion Blur (ELMB ™) technology enables a 1ms response time (MPRT) together with Adaptive-sync, eliminating ghosting and tearing for sharp gaming visuals with high frame rates
- FreeSync™ technology to eliminate screen tearing and choppy frame rates
- Features an ergonomically designed stand to offer extensive swivel, tilt and height adjustments
Long product name ASUS TUF Gaming VG27VQ computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
27", 16:9, 1920 x 1080, VA, 400 cd/m2, 1 ms, 3000:1, 165 Hz, HDMI, DisplayPort, DVI-D, 6 kg, Black
ASUS TUF Gaming VG27VQ computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
TUF Gaming VG27VQ is a 27-inch, Full HD (1920x1080), curved display with an ultrafast 165Hz refresh rate designed for professional gamers and those seeking immersive gameplay. Those are some serious specs, but not even the most exciting thing the VG27VQ has in store.
Its impressive curved display features a 165Hz refresh rate and Adaptive-Sync (FreeSync™) technology, for extremely fluid gameplay without tearing and stuttering.
27-inch immersive curvature
The 27-inch Full HD (1920 X 1080) panel of TUF Gaming VG27VQ delivers stunning visuals from all angles with an 1500R curvature that ensures every point is equidistant to your eyes. This contributes to greater viewing comfort — even during extended use —and lets you enjoy a wide viewing angle with less distortion and colour shift when gaming and watching movies.
165Hz Refresh Rate
TUF Gaming VG27VQ has a super-fast 165Hz refresh rate, ensuring that even fast-paced games played at the highest visual settings look buttery smooth and completely lag-free. Get the upper hand in first-person-shooters, racing, real-time strategy and sports titles.
EXTREME LOW MOTION BLUR
VG27VQ Features the latest ASUS-exclusive Extreme Low Motion Blur technology, which achieves 1ms MPRT to eliminate smearing and motion blur, and makes objects in motion look sharper, so gameplay is more fluid and responsive.
Shadow Boost
ASUS Shadow Boost technology clarifies dark areas of the game without overexposing brighter areas, improving overall viewing while also making it easier to spot enemies hidden in dark areas of the map.
GamePlus
The ASUS-exclusive, integrated GamePlus hotkey offers in-game enhancements that help you get more out of your game. This function is co-developed with input from pro gamers, allowing them to practice and improve their gaming skills.
GameVisual
ASUS GameVisual Technology has seven pre-set display modes to optimise visuals for different types of content. This unique feature can be easily accessed through a hotkey or the on-screen display settings menu
Flicker-Free technology
Flicker-Free technology reduces flicker to minimise eyestrain for improved comfort when you're embroiled in long gaming sessions.
Ultra-Low Blue Light technology
ASUS Ultra-Low Blue Light technology reduces the amount of potentially harmful blue light emitted by the display. Four different filter settings are available to control the amount of blue light reduction.
Rich connectivity
Extensive connectivity options, including, DisplayPort1.2, HDMI (v2.0), Dual-Link DVI, Audio line-in, Earphone Jack support a wide array of multimedia devices.
Ergonomic design
With an ergonomically-designed stand, TUF Gaming VG27VQ provides tilt, swivel and height adjustments so you can easily find your ideal viewing position. The display is also VESA-compatible for wall mounting.
Its impressive curved display features a 165Hz refresh rate and Adaptive-Sync (FreeSync™) technology, for extremely fluid gameplay without tearing and stuttering.
27-inch immersive curvature
The 27-inch Full HD (1920 X 1080) panel of TUF Gaming VG27VQ delivers stunning visuals from all angles with an 1500R curvature that ensures every point is equidistant to your eyes. This contributes to greater viewing comfort — even during extended use —and lets you enjoy a wide viewing angle with less distortion and colour shift when gaming and watching movies.
165Hz Refresh Rate
TUF Gaming VG27VQ has a super-fast 165Hz refresh rate, ensuring that even fast-paced games played at the highest visual settings look buttery smooth and completely lag-free. Get the upper hand in first-person-shooters, racing, real-time strategy and sports titles.
EXTREME LOW MOTION BLUR
VG27VQ Features the latest ASUS-exclusive Extreme Low Motion Blur technology, which achieves 1ms MPRT to eliminate smearing and motion blur, and makes objects in motion look sharper, so gameplay is more fluid and responsive.
Shadow Boost
ASUS Shadow Boost technology clarifies dark areas of the game without overexposing brighter areas, improving overall viewing while also making it easier to spot enemies hidden in dark areas of the map.
GamePlus
The ASUS-exclusive, integrated GamePlus hotkey offers in-game enhancements that help you get more out of your game. This function is co-developed with input from pro gamers, allowing them to practice and improve their gaming skills.
GameVisual
ASUS GameVisual Technology has seven pre-set display modes to optimise visuals for different types of content. This unique feature can be easily accessed through a hotkey or the on-screen display settings menu
Flicker-Free technology
Flicker-Free technology reduces flicker to minimise eyestrain for improved comfort when you're embroiled in long gaming sessions.
Ultra-Low Blue Light technology
ASUS Ultra-Low Blue Light technology reduces the amount of potentially harmful blue light emitted by the display. Four different filter settings are available to control the amount of blue light reduction.
Rich connectivity
Extensive connectivity options, including, DisplayPort1.2, HDMI (v2.0), Dual-Link DVI, Audio line-in, Earphone Jack support a wide array of multimedia devices.
Ergonomic design
With an ergonomically-designed stand, TUF Gaming VG27VQ provides tilt, swivel and height adjustments so you can easily find your ideal viewing position. The display is also VESA-compatible for wall mounting.