AOC B3 27B35HM computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
Product code:
27B35HM
Brand:
AOC
Product family:
B3
Product name:
27B35HM
GTIN (EAN/UPC):
4038986182218
Bullet Points AOC B3 27B35HM computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
- 68.6 cm (27") Black
- HDMI HDMI version: 1.4
- Screen shape: Flat
- Maximum refresh rate: 100 Hz Response time: 4 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 1 ms
- 1920 x 1080 pixels Full HD Panel type: VA
- Energy efficiency class (SDR): E
- Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC B3 27B35HM computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
Screen size (inch) 27, Panel resolution 1920x1080, Max Refresh rate 120 Hz, Response time MPRT 1 ms, Panel type VA, HDMI HDMI 1.4 x 1, D-SUB (VGA) 1x, Sync technology (VRR) Adaptive Sync
AOC B3 27B35HM computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
27" Full HD Display with 120Hz and Adaptive Sync
The AOC 27B35HM offers a 27" Full HD display with a 120Hz refresh rate, 1ms MPRT, and Adaptive Sync for smooth, responsive visuals. Enjoy eye comfort and an immersive viewing experience with low blue light, flicker-free technology, and a 3-side frameless design.
The AOC 27B35HM offers a 27" Full HD display with a 120Hz refresh rate, 1ms MPRT, and Adaptive Sync for smooth, responsive visuals. Enjoy eye comfort and an immersive viewing experience with low blue light, flicker-free technology, and a 3-side frameless design.