Catalog Object Cloud
Nanocable

Nanocable 10.15.5002 video cable adapter 1.8 m USB Type-C DisplayPort Aluminium, Black

Product code:
10.15.5002
Brand:
Nanocable
Product name:
10.15.5002
GTIN (EAN/UPC):
8433281009882
Bullet Points Nanocable 10.15.5002 video cable adapter 1.8 m USB Type-C DisplayPort Aluminium, Black:
  • High quality connectors finished in aluminium
  • Supports DisplayPort 1.2 Alt mode
  • Supports video resolutions up to 3840x2160 at 60Hz
  • Supports data rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR)
  • Works with all devices with USB-C and Thunderbolt 3 connection that support DP Alt mode
  • One-way USB-C to DISPLAYPORT converter cable
  • Made of 100% copper with nylon coating
  • Length: 1.8 meters
  • Colour: Black
  • Regulations: RoHS
  • Functioning test: 100% tested
Long product name Nanocable 10.15.5002 video cable adapter 1.8 m USB Type-C DisplayPort Aluminium, Black:
USB C to DisplayPort, DisplayPort 1.2, 5.4 Gbps, 3840 x 2160@60 Hz, HBR2, 1.8 m, Black
Nanocable 10.15.5002 video cable adapter 1.8 m USB Type-C DisplayPort Aluminium, Black:
USB-C to Displayport Converter Cable, USB-C/M-DP/M, Black, 1.8 m

USB-C male converter cable at one end and DISPLAYPORT male at the other