Catalog Object Cloud
AOC

AOC B3 27B31H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Product code:
27B31H
Brand:
AOC
Product family:
B3
Product name:
27B31H
GTIN (EAN/UPC):
4038986182225
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points AOC B3 27B31H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
  • 68.6 cm (27") Black
  • HDMI HDMI version: 1.4
  • Screen shape: Flat
  • Maximum refresh rate: 120 Hz Response time: 4 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 1 ms
  • 1920 x 1080 pixels Full HD Panel type: IPS
  • Energy efficiency class (SDR): E CE
  • Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC B3 27B31H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
Screen size (inch) 27, Panel resolution 1920x1080, Max Refresh rate 120 Hz, Response time MPRT 1 ms, Panel type IPS, HDMI HDMI 1.4 x 1, D-SUB (VGA) 1x, Sync technology (VRR) Adaptive Sync
AOC B3 27B31H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
27" Full HD Display with 120Hz and Adaptive Sync
The AOC 27B31H boasts a 27" Full HD display with a 120Hz refresh rate, 1ms MPRT, and Adaptive Sync for fluid, responsive visuals. With low blue light, flicker-free technology, and a 3-side frameless design, it ensures both eye comfort and an immersive viewing experience.