Catalog Object Cloud
XPG

XPG VALOR AIR NANO MID-TOWER CHASSIS - Black

Product code:
75261649
Brand:
XPG
Product name:
VALOR AIR NANO MID-TOWER CHASSIS - Black
GTIN (EAN/UPC):
4711658151308, 0842243035711, 842243035711
Bullet Points XPG VALOR AIR NANO MID-TOWER CHASSIS - Black:
  • Midi Tower PC
  • micro ATX, Mini-ITX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 2 Number of 3.5" bays: 1
  • Anti-dust filter
  • SPCC
  • Black
Warranty:
2 years
Long product name XPG VALOR AIR NANO MID-TOWER CHASSIS - Black:
357 x 220 x 436 mm, Black, SPCC, Micro-ATX, Mini-ITX, Expansion Slots 5
XPG VALOR AIR NANO MID-TOWER CHASSIS - Black:
VALOR AIR NANO
Slash Heat, Steal Looks.

VALOR AIR NANO is a compact m-ATX case designed for powerful performance in a small footprint. It supports GPUs up to 370mm and features an adjustable support arm to prevent sag. With space for up to 360mm radiators and six fans, it ensures superior thermal performance. Tool-free panels and five removable dust filters make upgrades and maintenance effortless, while 35.6mm of cable routing space keeps your build clean and organized.

Built to Fit Your Beast
The VALOR AIR NANO maximizes space without compromising on performance, supporting GPUs up to 370mm. This compact case gives you the flexibility to install powerful graphics cards for demanding applications. Enjoy a high-performance system in a small footprint that fits into any workspace.

Hassle-Free Access & Dust-Free Power
Convenience is key with the VALOR AIR NANO, offering tool-free access to the case’s panels for quick and easy upgrades. Five removable dust filters help keep your system clean, ensuring that airflow remains unimpeded while protecting your components from debris. Maintenance and cleaning have never been simpler.

Superior Cooling Capability
The VALOR AIR NANO is designed for excellent thermal performance, supporting 240/360mm radiators for liquid cooling setups. It also offers 170mm of clearance for air coolers, allowing you to choose from a range of cooling solutions. This ensures your system stays cool and stable even under heavy load.

PSU Support Up to 170mm
Fits power supplies up to 170mm for flexibility and reliability.

Adjustable GPU Support Arm
Prevent GPU sag with the adjustable support arm for added stability.

35.6mm Cable Routing for a Clean Build
Keep your cables neat and airflow optimized with 35.6mm routing space.

Efficient Layout for Enhanced Compatibility
VALOR AIR NANO features a space-conscious design that supports up to m-ATX motherboards and six fans, enabling powerful configurations without sacrificing airflow. Its efficient internal layout ensures optimal thermal performance in a compact form factor.

Storage Allocation for SSDs and HDD
VALOR AIR NANO offers dedicated space for two 2.5" SSDs and one 3.5" HDD, giving you flexible storage options for games, media, and more.

Desk-Friendly I/O Access
The front-lower I/O placement makes it easy to access ports when the VALOR AIR NANO is placed on a desk. It includes 1x USB 3.2 Gen 2 Type-C and 2x USB-A ports for fast, seamless connectivity.

Build Small. Play Big.
This case is compatible with SFF-Ready Enthusiast GeForce cards, so you can pack high performance into a smaller footprint. Look for SFF-Ready Enthusiast GeForce Cards to get a sure fit and streamline your PC build.