MSI MAG X870E GAMING PLUS MAX WIFI motherboard AMD X870E Socket AM5 ATX
Product code:
MAG X870E GAMING PLUS MAX WIFI
Brand:
MSI
Product name:
MAG X870E GAMING PLUS MAX WIFI
GTIN (EAN/UPC):
0824142448571, 824142448571, 4711377406727
Bullet Points MSI MAG X870E GAMING PLUS MAX WIFI motherboard AMD X870E Socket AM5 ATX:
- MAG X870E GAMING PLUS MAX
- Supports AMD Ryzen™ 9000 / 8000 / 7000 Series Desktop Processors
- Supports DDR5 Memory, Dual Channel DDR5 8200+ MT/s (OC)
- Ultra Performance: 14+2+1 Duet Rail Power System 60A SPS, dual 8-pin CPU power connectors, Core Boost, Memory Boost, 8-layer PCB made by 2oz thickened copper and server-grade level material
- Frozr Guard: Extended Heatsink, MOSFET thermal pads rated for 7W/mK, additional choke thermal pads and EZ M.2 Shield Frozr II are built for high performance system and non-stop experience
- EZ DIY: EZ M.2 Shield Frozr II, EZ M.2 Clip II, EZ PCIe Release and EZ Antenna
- Lightning Fast Game experience: PCIe 5.0 slot, Lightning Gen 5 x4 M.2
- Ultra Connect: USB4 and 5G LAN with Wi-Fi 7 Solution - the latest solution for professional and multimedia use, delivering secure, stable, and high-speed networking and data transmission
- Audio Boost: Reward your ears with studio-grade sound quality for the most immersive gaming experience
Long product name MSI MAG X870E GAMING PLUS MAX WIFI motherboard AMD X870E Socket AM5 ATX:
Socket AM5, AMD X870E Chipset, 4 x DDR5-SDRAM up to 256GB, LAN, WLAN, 1 x RJ-45, 4 x SATA III, 3 x M.2(M), UEFI AMI, ATX
MSI MAG X870E GAMING PLUS MAX WIFI motherboard AMD X870E Socket AM5 ATX:
Msi X870E Gaming plus max wifi title
MAG X870E GAMING PLUS MAX WIFI is designed for gamers with a stable, durable and DIY friendly foundation for their PC builds. Coming up with full-speed Wi-Fi 7 solution, 5G LAN, USB 40Gbps, PCIe 5.0 solutions, Supplemental PCIe Power, and exclusive EZ DIY features, it's ready for the battlefield of AMD Ryzen™ 9000 series processors.
MSI's mainstream MAG series epitomizes stability and durability and is built to withstand the most intense gaming sessions. The entire lineup features robust construction with metallic-like hardness and excellent heat dissipation, ensuring stability for all critical gaming components.
MSI motherboards are designed with advanced hardware and technology, well-supporting the demanding computing usage of gaming and AI. Moreover, we also introduce AI to MSI Center and BIOS, making everything more effortless than before.
Carefully developed by MSI, allows SSD installation and removal without the need for screws, greatly enhancing convenience.
An easy-to-access physical button release mechanism that can help remove any PCIe card with a single tap, making it much easier to upgrade to a new GPU or other compatible device, streamlining the entire process and enhancing user experience.
Unleash and sustain maximum performance with a flagship VRM design built with a total of 14+2+1 digital power phases. Combining dual power connectors and 60A Smart Power Stage, MAG X870E GAMING PLUS MAX WIFI is ready for the challenge of high-end processors.
OC Engine is a dedicated chip that enables independent Base Clock (BCLK) control for precise tuning through asynchronous mode in MSI BIOS. It boosts performance by up to 15% while keeping iGPU, memory, PCIe and NVMe stable, giving enthusiasts more headroom for record-breaking overclocks.
MSI utilizes PCB Fabric Technology to enhance signal performance, resulting in higher bandwidth and faster data transfer while minimizing signal loss. The PCB Fabric Technology also offers better impedance control and improved thermal stability, allowing the boards to endure demanding conditions. Due to the high-quality materials used, MSI motherboards are highly reliable and well-suited for the requirements of modern technology.
With the rich features of MSI BIOS, you can easily enjoy the powerful performance that overclocking brings.
MSI's premium network solution provides incredible data transfer speed for demanding users.
Wi-Fi 7 is the latest wireless solution that takes a huge leap forward with multiple improvements to meet the traffic demand brought and the growing number of wireless devices.
MSI AI LAN Manager automatically classifies and prioritizes the latency-sensitive applications for online games, giving you the best online gaming experience with low latency.
BUILD FOR THE MOST ADVANCED PC FOR GAMING AND CREATING
When only the fastest will do, an AMD X800-series motherboard delivers. With USB 4.0 onboard along with robust overclocking1 capabilities, featuring faster dual-channel DDR5 memory support, AMD EXPO™ technology and PCIe® 5.0 support for both graphics and NVMe, you can play the most demanding games and deliver your biggest projects with the revolutionary performance of an AMD X800-series motherboard and AMD Ryzen™ 9000, 8000, and 7000 Series processors.
MAG X870E GAMING PLUS MAX WIFI is designed for gamers with a stable, durable and DIY friendly foundation for their PC builds. Coming up with full-speed Wi-Fi 7 solution, 5G LAN, USB 40Gbps, PCIe 5.0 solutions, Supplemental PCIe Power, and exclusive EZ DIY features, it's ready for the battlefield of AMD Ryzen™ 9000 series processors.
MSI's mainstream MAG series epitomizes stability and durability and is built to withstand the most intense gaming sessions. The entire lineup features robust construction with metallic-like hardness and excellent heat dissipation, ensuring stability for all critical gaming components.
MSI motherboards are designed with advanced hardware and technology, well-supporting the demanding computing usage of gaming and AI. Moreover, we also introduce AI to MSI Center and BIOS, making everything more effortless than before.
Carefully developed by MSI, allows SSD installation and removal without the need for screws, greatly enhancing convenience.
An easy-to-access physical button release mechanism that can help remove any PCIe card with a single tap, making it much easier to upgrade to a new GPU or other compatible device, streamlining the entire process and enhancing user experience.
Unleash and sustain maximum performance with a flagship VRM design built with a total of 14+2+1 digital power phases. Combining dual power connectors and 60A Smart Power Stage, MAG X870E GAMING PLUS MAX WIFI is ready for the challenge of high-end processors.
OC Engine is a dedicated chip that enables independent Base Clock (BCLK) control for precise tuning through asynchronous mode in MSI BIOS. It boosts performance by up to 15% while keeping iGPU, memory, PCIe and NVMe stable, giving enthusiasts more headroom for record-breaking overclocks.
MSI utilizes PCB Fabric Technology to enhance signal performance, resulting in higher bandwidth and faster data transfer while minimizing signal loss. The PCB Fabric Technology also offers better impedance control and improved thermal stability, allowing the boards to endure demanding conditions. Due to the high-quality materials used, MSI motherboards are highly reliable and well-suited for the requirements of modern technology.
With the rich features of MSI BIOS, you can easily enjoy the powerful performance that overclocking brings.
MSI's premium network solution provides incredible data transfer speed for demanding users.
Wi-Fi 7 is the latest wireless solution that takes a huge leap forward with multiple improvements to meet the traffic demand brought and the growing number of wireless devices.
MSI AI LAN Manager automatically classifies and prioritizes the latency-sensitive applications for online games, giving you the best online gaming experience with low latency.
BUILD FOR THE MOST ADVANCED PC FOR GAMING AND CREATING
When only the fastest will do, an AMD X800-series motherboard delivers. With USB 4.0 onboard along with robust overclocking1 capabilities, featuring faster dual-channel DDR5 memory support, AMD EXPO™ technology and PCIe® 5.0 support for both graphics and NVMe, you can play the most demanding games and deliver your biggest projects with the revolutionary performance of an AMD X800-series motherboard and AMD Ryzen™ 9000, 8000, and 7000 Series processors.