Kensington SD5760T Thunderbolt 4 Dual 4K Docking Station with 96W Power Delivery
Product code:
K34110EU
Brand:
Kensington
Product name:
SD5760T Thunderbolt 4 Dual 4K Docking Station with 96W Power Delivery
GTIN (EAN/UPC):
5028252638555, 5028252638562
Bullet Points Kensington SD5760T Thunderbolt 4 Dual 4K Docking Station with 96W Power Delivery:
- Offers a quick and powerful plug-and-play solution for Thunderbolt 4, Thunderbolt 3 and USB4 devices running Windows (10 or later) or macOS (11 or later).
- *This dock supports the Gigabit Ethernet standard which provides a maximum data rate of 1Gbps. Actual Ethernet speeds may vary depending on, but not limited to, Internet bandwidth, Ethernet cables, network switches and the hardware and firmware performance of the host computer.
- Transfer up to 40Gbps of data video and audio - all through the included 0.8m (2.6’) Thunderbolt 4 cable.
- Supports up to Single 8K @ 60Hz via a Thunderbolt 4 port when DSC is enabled or Dual 4K @ 60Hz via two HDMI ports. Supports Dual 4K @ 60Hz via two HDMI ports for MacBook models with M4/M5 Base chipsets, M1/M2/M3/M4 Pro chipsets, and M1/M2/M3/M4 Max chipsets. MacBook models with M1/M2 base chipsets or USB-C Alt Mode laptops support only a single external display.
- Supports up to 96W of Power Delivery and automatically adjusts for optimal performance
- 2 x HDMI ports, 1 x Thunderbolt 4 port, 1 x Thunderbolt 4 host port, 1 x USB-C 3.2 Gen2 10Gbps port, 2 x USB-A 3.2 Gen2 10Gbps ports, 2 x USB-A 3.2 Gen1 5Gbps ports, 1 x Gigabit Ethernet* port, 1 x audio combo jack and UHS-II 4.0 SD/Micro SD card readers.
- Built in UHS-II SD and Micro SD card readers are perfect for graphic designers, video editors and animators requiring fast and efficient data transfer speeds.
- Zero footprint mounting option maximises desktop space and reduces cable clutter by mounting your docking station out of the way.
- Protect your investment with a Kensington cable lock (K65020EU or K65021WW, sold separately).
- Enjoy peace of mind knowing your covered by Kensington with a professional 3-year limited warranty.
Warranty:
Limited 3-year warranty
Long product name Kensington SD5760T Thunderbolt 4 Dual 4K Docking Station with 96W Power Delivery:
SD5760T Thunderbolt 4 Dual 4K Docking Station with 96W Power Delivery
Kensington SD5760T Thunderbolt 4 Dual 4K Docking Station with 96W Power Delivery:
Ideal for busy professionals working in the home or office, the SD5760T ThunderboltTM 4 Dual 4K Docking Station supports the latest MacBooks, Surface devices and other ThunderboltTM 4 enabled laptops with everything you need to enhance your productivity today and well into the future. Providing a true plug-and-play experience with no drivers or downloads required, the SD5760T works with Windows and macOS, as well as Thunderbolt 4, Thunderbolt 3, USB4 and USB-C devices. Flexible port options include support for a Single 8K @ 60Hz (via front TB4 port) or Dual 4K @ 60Hz (via two HDMI ports or one TB4 port). Focused on productivity, the SD5760T supports up to 96W of Power Delivery, up to 40Gbps data transfer speeds, daisy chaining and includes 13 connectivity ports. Includes Kensington DockWorksTM Software and 3-year limited warranty.