Catalog Object Cloud
Lenovo

Lenovo 4X90U90619 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1 m USB C 10 Gbit/s 100 W Black

Product code:
4X90U90619
Brand:
Lenovo
Product name:
4X90U90619
GTIN (EAN/UPC):
0193386287360, 193386287360
Bullet Points Lenovo 4X90U90619 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1 m USB C 10 Gbit/s 100 W Black:
  • 1 m
  • USB C Straight Male
  • USB C Straight Male
  • USB 3.2 Gen 2 (3.1 Gen 2) 10000 Mbit/s 100 W
  • Black
  • 1 pc(s)
Long product name Lenovo 4X90U90619 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1 m USB C 10 Gbit/s 100 W Black:
USB-C Cable 1m
Lenovo 4X90U90619 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1 m USB C 10 Gbit/s 100 W Black:
The Lenovo USB-C Cable 1m makes it easy to connect your USB-C notebook with other USB-C accessories and displays. It supports a 10Gbps data rate, 20V/5A 100W power, and can be used with USB-C Docks, USB-C monitors with 4K video and other USB-C devices. The length is 1m (3'3").