Catalog Object Cloud
TP-Link

TP-Link VIGI 4 Channel PoE+ Network Video Recorder

Product code:
VIGI NVR1004H-4P
Brand:
TP-Link
Product family:
VIGI
Product name:
VIGI 4 Channel PoE+ Network Video Recorder
GTIN (EAN/UPC):
4897098688748, 4897098688755
Bullet Points TP-Link VIGI 4 Channel PoE+ Network Video Recorder:
  • 4K HDMI Video Output & 16MP Decoding Capacity: Sharp image definition up to 8MP and a 4-channel display ensures you capture every detail, from every angle†
  • Simplified Deployment with PoE+: Easily connect and power your PoE camera with one RJ45 cable transmitting both data and power. No power adapter needed
  • 4-Channel Simultaneous Playback: Replay the feed from up to 4 cameras at the same time, increase replay speed, and find events in the video schedule to easily review footage
  • H.265+: Without using any extra bandwidth, your camera transmits compressed crystal-clear video to save disk space, ease network loads, and reduce monitoring costs without sacrificing image quality
  • ONVIF Ensures Compatibility: Easily add IPCs from VIGI and other brands to establish a powerful and varied network thanks to barrier-free compatibility
  • Plug & Play: Allows new and unused VIGI IP Cameras to be added automatically to the new NVR and activated instantly, making installation faster than ever before
  • 24/7 Continuous Recording: Stores up to 10 TB of footage from connected cameras to secure your data for quick, convenient access
  • Remote Monitoring: The dedicated VIGI app and VIGI Security Manager enable remote monitoring, providing ease and convenience
  • Two-Way Audio: With voice intercom support, carry two-way conversations while watching your feed from anywhere. Suitable for management
  • 80 Mbps Video Access Bandwidth: High video access bandwidth ensures your NVR manages more cameras with high resolution. Based on laboratory testing using VIGI cameras, VIGI NVR can manage up to four 4MP cameras
Long product name TP-Link VIGI 4 Channel PoE+ Network Video Recorder:
80 Mbps / 60 Mbps, 4 Channel, 2-ch 8MP, 4-ch 4MP, 1 RJ-45 10/100 Mbps, 2× USB 2.0, 246.2 x 148.2 x 45 mm
TP-Link VIGI 4 Channel PoE+ Network Video Recorder:
Security Never Shuts Down
VIGI NVR1004H-4P 4 Channel PoE Network Video Recorder

Every angle all on one screen.
4K HDMI Video Output & 16MP Decoding Capacity

Sharp image definition up to 8MP and a 4-channel display ensures you capture every detail, from every angle.

Dedicated 4 PoE+ ports (53 W budget) for simplified IP camera deployment .
Features 4× 10/100Mbps PoE+ ports, the NVR supports up to 30 W on each PoE+ port. Designed to use a single Ethernet cable for both data and power transmission, it offers flexible installation to fit in various surveillance scenarios for small businesses, such as groceries, warehouses, restaurants, and financial institutions.

Reviewing footage is faster than ever.
4-Channel Simultaneous Playback

Replay the feed from up to 4 cameras at the same time, increase replay speed, and find events in the video schedule to easily review footage.

More compression. More savings. Same quality.
Without using any extra bandwidth, your cameras transmit compressed crystal-clear video to save disk space, ease network loads, and reduce monitoring costs without sacrificing image quality.

No need to check long compatibility lists.
ONVIF Ensures Compatibility

Easily add IPCs from VIGI and other brands to establish a powerful and varied network thanks to barrier-free compatibility.

Plug & Play.
Allows new and unused VIGI IP Cameras to be added automatically to the new NVR and activated instantly, making installation faster than ever before.

Security for every hour and every day.
24/7 Continuous Recording

Stores up to 10 TB of footage from managed cameras to secure your data for quick, convenient access.

Keep an eye on things even when you are on the move.
Remote Monitoring

The dedicated VIGI app, web UI, and VIGI Security Manager enable remote monitoring, providing ease and convenience.

Greet your visitors before they enter.
Two-Way Audio

With voice intercom support, carry two-way conversations while watching your feed from anywhere. Suitable for management.

Higher bandwidth for high-definition cameras.
80 Mbps Video Access Bandwidth

High video access bandwidth ensures your NVR manages cameras with high resolutions. Based on laboratory testing using VIGI cameras, VIGI NVR can manage up to four HD cameras.

One system. Full security.
Run your business with peace of mind.

The VIGI professional surveillance system by TP-Link is dedicated to protecting the business you’ve worked hard to build — whenever, wherever. Our outstanding functions, reliable quality guarantees, and simplified installation work together to ensure your business stays safe and sound.