Catalog Object Cloud
Equip

Equip HDMI 2.0 Active Optical Cable, 20m, 4K/60Hz

Product code:
119439
Brand:
Equip
Product name:
HDMI 2.0 Active Optical Cable, 20m, 4K/60Hz
GTIN (EAN/UPC):
4015867242094
Bullet Points Equip HDMI 2.0 Active Optical Cable, 20m, 4K/60Hz:
  • HDMI Male to Male
  • HDMI 2.0 compatible
  • High Speed with Ethernet
  • Supports HDMI Ethernet Channel (HEC)
  • Supports video resolutions up to 4K/60Hz
  • Bandwidth up to 18Gbps
  • Supports 3D display, HDCP2.2 and HDR
  • Zinc Alloy housing
  • Gold Plated Connectors for high signal quality
  • This AOC cable is single way transmissing, can only from Source to Display, please note the direction before using
  • The range of active optical leads give you up to 100m of distance
Long product name Equip HDMI 2.0 Active Optical Cable, 20m, 4K/60Hz:
HDMI 2.0 Active Optical Cable, 20m, 4K/60Hz
Equip HDMI 2.0 Active Optical Cable, 20m, 4K/60Hz:
The Equip 11943x series Active Optical Cable (AOC) is a cabling technology that accepts the same electrical inputs as a traditional copper cable but uses optical fibre between the connectors to extend HDMI signals with zero loss or latency. Our hybrid cable design consists of optical fibres and copper wires. The high-speed TMDS signals are transmitted through the optical multimode fibres, while the low frequency control signals are transmitted through the copper wires. The range of active optical leads give you up to 100m of distance without a drop of signal quality or the requirement of a separate power supply.