TP-Link Omada AX1800 Indoor/Outdoor Wi-Fi 6 Access Point
Product code:
EAP625-OUTDOOR HD
Brand:
TP-Link
Product family:
Omada
Product name:
AX1800 Indoor/Outdoor Wi-Fi 6 Access Point
GTIN (EAN/UPC):
4895252506327, 0840030711831, 840030711831, 4895252506334
Bullet Points TP-Link Omada AX1800 Indoor/Outdoor Wi-Fi 6 Access Point:
- Up to 1.8 Gbps WiFi 6 Speeds: 574 Mbps on 2.4 GHz + 1201 Mbps on 5 GHz
- Supports WiFi 6 technologies, such as 1024-QAM, OFDMA, etc
- High-density connectivity up to 1,000+ clients
- Long-range coverage with the high-power amplifier and 2× detachable antennas
- IP67 weatherproof enclosure for various outdoor environments
- Advanced Functions: Centralized management, Omada mesh, and seamless roaming
- PoE+ Powered: Supports both 802.3at PoE (adapter not included)
Warranty:
3 year limited warranty
Long product name TP-Link Omada AX1800 Indoor/Outdoor Wi-Fi 6 Access Point:
2.4GHz (574Mbps), 5GHz (1201Mbps), 802.11 a/b/g/n/ac/ax, Gigabit Ethernet, 280.4 x 182.2 x 56.9 mm
TP-Link Omada AX1800 Indoor/Outdoor Wi-Fi 6 Access Point:
Long Distance Starts with External Antennas
Two detachable external antennas for 5 GHz and 2.4 GHz provide optimal coverage and greater flexibility for your network.
Ideal for High-Density Outdoor Scenes
OFDMA and MU-MIMO provide simultaneous connections for dozens of clients in large open areas.
Equipped with an IP67 weatherproof enclosure, our EAP625-Outdoor HD withstands the most extreme environments.
Flexible Deployment with Omada Mesh and PoE Support
- Less Wiring with Omada Mesh
- Powered with PoE+ Switch
- Powered with Passive PoE
Two detachable external antennas for 5 GHz and 2.4 GHz provide optimal coverage and greater flexibility for your network.
Ideal for High-Density Outdoor Scenes
OFDMA and MU-MIMO provide simultaneous connections for dozens of clients in large open areas.
Equipped with an IP67 weatherproof enclosure, our EAP625-Outdoor HD withstands the most extreme environments.
Flexible Deployment with Omada Mesh and PoE Support
- Less Wiring with Omada Mesh
- Powered with PoE+ Switch
- Powered with Passive PoE