Kingston Technology 1000G PORTABLE SSD XS2000
Product code:
SXS2000/1000G
Brand:
Kingston Technology
Product name:
1000G PORTABLE SSD XS2000
GTIN (EAN/UPC):
0740617321340, 740617321340
Bullet Points Kingston Technology 1000G PORTABLE SSD XS2000:
- Speeds up to 2,000MB/s* with USB 3.2 Gen 2x2
- Capacities up to 4TB**
- Compact, pocket-sized form factor
- IP55 rating**** with removable rubber sleeve
Warranty:
Limited 5-year warranty with free technical support
Long product name Kingston Technology 1000G PORTABLE SSD XS2000:
1000G PORTABLE SSD XS2000
Kingston Technology 1000G PORTABLE SSD XS2000:
USB Type-C 3.2 Gen 2x2 external drive
Kingston’s XS2000 External SSD utilizes USB 3.2 Gen 2x2 speeds to deliver next-gen performance in a compact, portable drive. With lightning-fast transfer speeds up to 2,000MB/s*, XS2000 delivers enhanced productivity with little interruption. XS2000 offers high-speed storage options to offload and edit high-res images, 8K videos, and large documents in a flash. With up to 4TB** of portable capacity, you can store your favorite games and media without compromise. The drive is future-proofed to keep up with storage demands and compatible with most devices out of the box. It functions just like a hard drive but stores data using NAND flash technology. It connects with USB Type-C®*** allowing content creators and gamers to access their data anywhere. Whether you go between work, play and passion projects, the XS2000 includes a removable ruggedized sleeve for drop protection up to 6ft and IP55-rating**** to withstand water and dust, making it the perfect companion for on-location photoshoots or adventures.
Pocket-sized portability
Small, lightweight form factor for easy, on-the-go storage.
USB 3.2 Gen 2x2 performance
Industry-leading read/write speeds of up to 2,000MB/s*.
High-speed capacities
Up to 4TB** of space for a full library of your favourite photos, videos and the latest gaming titles.
Built for durability
Tested to be water resistant, dust resistant and shockproof up to 1.8 metres**** with an included rubber sleeve.
Compatible with the latest iOS and Android devices******
Free up storage on your smartphone with included USB-C to USB-C cable. Learn more.
Works with PS5™
Expand the storage of your PlayStation and take your game collection on the go.
Kingston’s XS2000 External SSD utilizes USB 3.2 Gen 2x2 speeds to deliver next-gen performance in a compact, portable drive. With lightning-fast transfer speeds up to 2,000MB/s*, XS2000 delivers enhanced productivity with little interruption. XS2000 offers high-speed storage options to offload and edit high-res images, 8K videos, and large documents in a flash. With up to 4TB** of portable capacity, you can store your favorite games and media without compromise. The drive is future-proofed to keep up with storage demands and compatible with most devices out of the box. It functions just like a hard drive but stores data using NAND flash technology. It connects with USB Type-C®*** allowing content creators and gamers to access their data anywhere. Whether you go between work, play and passion projects, the XS2000 includes a removable ruggedized sleeve for drop protection up to 6ft and IP55-rating**** to withstand water and dust, making it the perfect companion for on-location photoshoots or adventures.
Pocket-sized portability
Small, lightweight form factor for easy, on-the-go storage.
USB 3.2 Gen 2x2 performance
Industry-leading read/write speeds of up to 2,000MB/s*.
High-speed capacities
Up to 4TB** of space for a full library of your favourite photos, videos and the latest gaming titles.
Built for durability
Tested to be water resistant, dust resistant and shockproof up to 1.8 metres**** with an included rubber sleeve.
Compatible with the latest iOS and Android devices******
Free up storage on your smartphone with included USB-C to USB-C cable. Learn more.
Works with PS5™
Expand the storage of your PlayStation and take your game collection on the go.
Disclaimer Kingston Technology 1000G PORTABLE SSD XS2000 $SXS2000/1000G:
* Speed may vary due to host hardware, software and usage.
** Some of the listed capacity on a flash storage device is used for formatting and other functions and is thus not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston's Flash Memory Guide.
*** USB Type-C® and USB-C® are registered trademarks of USB Implementers Forum.
****Certified to withstand water flow and limited dust contact according to IEC/EN 60529 IP55 standards. Ensure the device is clean and dry prior to use. Testing conducted internally using controlled drop procedures.
***** Limited warranty based on 5 years or “SSD Life Remaining”, which can be found using the Kingston SSD Manager. A new, unused product will show a wear indicator value of one hundred (100), whereas a product that has reached its endurance limit of program erase cycles will show a wear indicator value of one (1). See Kingston.com/wa for details.
****** Compatibility with Windows, macOS, Linux, Chrome OS, iOS/iPadOS , Android and gaming consoles may vary and is largely dependent on the host software/hardware (please see your host manufacturer's support site for capabilities). For Android/iOS/iPadOS devices, an additional OTG cable (not supplied by Kingston) may be required.
** Some of the listed capacity on a flash storage device is used for formatting and other functions and is thus not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston's Flash Memory Guide.
*** USB Type-C® and USB-C® are registered trademarks of USB Implementers Forum.
****Certified to withstand water flow and limited dust contact according to IEC/EN 60529 IP55 standards. Ensure the device is clean and dry prior to use. Testing conducted internally using controlled drop procedures.
***** Limited warranty based on 5 years or “SSD Life Remaining”, which can be found using the Kingston SSD Manager. A new, unused product will show a wear indicator value of one hundred (100), whereas a product that has reached its endurance limit of program erase cycles will show a wear indicator value of one (1). See Kingston.com/wa for details.
****** Compatibility with Windows, macOS, Linux, Chrome OS, iOS/iPadOS , Android and gaming consoles may vary and is largely dependent on the host software/hardware (please see your host manufacturer's support site for capabilities). For Android/iOS/iPadOS devices, an additional OTG cable (not supplied by Kingston) may be required.