Catalog Object Cloud
Nanocable

Nanocable 10.15.2502 DisplayPort cable 2 m Black

Product code:
10.15.2502
Brand:
Nanocable
Product name:
10.15.2502
GTIN (EAN/UPC):
8433281009943
Bullet Points Nanocable 10.15.2502 DisplayPort cable 2 m Black:
  • Compatible with DisplayPort version 1.4 and backward compatible
  • Supports video resolutions up to 8Kx4K at 60Hz
  • Support for HBR3 (High Bit Rate 3) bandwidths up to 32.4Gbps
  • HDR (High Dynamic Range) compatible
  • MST (Multi-Stream Transport) for serial connection of several monitors
  • DSC 1.2 (Display Stream Compression")
  • Compatible with HDCP 2.2
  • Conductor gauge: 32 AWG
  • Connectors with locking mechanism
  • Length: 2.0 meters
  • Colour: Black
  • Regulations: RoHS
  • Functioning test: 100% tested
Long product name Nanocable 10.15.2502 DisplayPort cable 2 m Black:
DisplayPort 1.4, 32.4 Gbps, 32 AWG, 8K x 4K@60 Hz, HDCP 2.2, DSC 1.2, HBR3, HDR, MST, 2 m, Black
Nanocable 10.15.2502 DisplayPort cable 2 m Black:
DisplayPort 1.4 VESA certified DP/M-DP/M cable, black, 2.0m

Displayport cable with male DP at both ends