Catalog Object Cloud
Equip

Equip USB 2.0 C to C 90° angled Cable, M/M, 2.0m, 100W with Emark chispet

Product code:
128892
Brand:
Equip
Product name:
USB 2.0 C to C 90° angled Cable, M/M, 2.0m, 100W with Emark chispet
GTIN (EAN/UPC):
4015867231081, 0826734000884, 826734000884
Bullet Points Equip USB 2.0 C to C 90° angled Cable, M/M, 2.0m, 100W with Emark chispet:
  • USB 2.0
  • USB-C Male
  • Double shielding for error-free data transfer
  • With E-mark Chipset
  • Data transfer rate up to 480Mbps
  • support up to 20V/5A, Max. 100W
  • Support of USB Power Delivery (PD)
  • Nickel plated
  • Jacket: PVC
  • With 90° angled
Long product name Equip USB 2.0 C to C 90° angled Cable, M/M, 2.0m, 100W with Emark chispet:
USB 2.0 C to C 90° angled Cable, M/M, 2.0m, 100W with Emark chispet
Equip USB 2.0 C to C 90° angled Cable, M/M, 2.0m, 100W with Emark chispet:
The Equip 128892 USB-C to C 90° angled cable with Emark chipset is a versatile and efficient solution for connecting and charging USB-C devices. With 90° angled design provides flexibility and convenience, especially in tight spaces or when using devices in landscape mode. This cable supports USB 2.0 data transfer speeds, offering reliable connectivity for peripherals like keyboards, mice, and external storage devices.

With a power delivery capability of up to 100W, it can efficiently charge various devices, including laptops, smartphones, and tablets. The Emark chipset ensures safe and efficient power delivery by managing the voltage and current flow.

This cable's USB-C connectors are reversible, allowing for easy plug-in without worrying about the orientation. Whether it's for data transfer or charging purposes.