D-Link DES-1024D Unmanaged
Product code:
DES-1024D/E
Brand:
D-Link
Product name:
DES-1024D
GTIN (EAN/UPC):
7900692461116, 0790069246111, 790069246111
Bullet Points D-Link DES-1024D Unmanaged:
- Unmanaged
- Basic switching RJ-45 Ethernet ports quantity: 24
- MAC address table: 8000 entries
Warranty:
2 years
Long product name D-Link DES-1024D Unmanaged:
24 Port 10/100Mbps Desktop Switch
D-Link DES-1024D Unmanaged:
This desktop switch is designed for small offices and larger workgroups.
All ports auto-sense the network speed of the computers and hubs to run at either 10Mbps or 100Mbps. The ports also auto-negotiate between full and half duplex and support flow control. Expansion is easy through a MDI uplink port. You cascade several switches together through this port to get more ports.
IEEE 802.3x Flow Control allows your servers to directly connect to this switch for fast, reliable data transfer.
All ports auto-sense the network speed of the computers and hubs to run at either 10Mbps or 100Mbps. The ports also auto-negotiate between full and half duplex and support flow control. Expansion is easy through a MDI uplink port. You cascade several switches together through this port to get more ports.
IEEE 802.3x Flow Control allows your servers to directly connect to this switch for fast, reliable data transfer.