Equip 37"-70" Pop-Out Video Wall Mount Bracket
Product code:
650351
Brand:
Equip
Product name:
37"-70" Pop-Out Video Wall Mount Bracket
GTIN (EAN/UPC):
4015867228289
Bullet Points Equip 37"-70" Pop-Out Video Wall Mount Bracket:
- "Max VESA: 600 x 400
- Max Loading weight: 45kgs
- Built-in Cable management
- VESA standards compliant
- Anti-Theft Locking Hole: for additional security preventing
- Modular mount with unlimited video display configurations
- Pop-Out Lock System: ensures safety by reducing the possibility of accidental pop-outs
- Pop-Out extension provides quick access for installation and maintenance
- Compatible with landscape mounting"
Long product name Equip 37"-70" Pop-Out Video Wall Mount Bracket:
37"-70" Pop-Out Video Wall Mount Bracket
Equip 37"-70" Pop-Out Video Wall Mount Bracket:
The equip® 650351 Pop-Out TV Video Wall Mount Bracket is a video wall solution quick to install, and easy to configure. Made especially for video wall applications. This is a professional mount focusing on multiple screen installations, easy and fast installation and simplified maintenance. The Push-In Pop-out feature gives easy-access to any display for quick serviceability. This is one of the major functions needed when building a video wall mounting solution or when integrating a single screen into the wall. Saving installation time and cost.