Catalog Object Cloud
Epson

Epson EB-E24 Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White

Product code:
V11HB51040
Brand:
Epson
Product name:
EB-E24
GTIN (EAN/UPC):
8715946738062
Bullet Points Epson EB-E24 Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:
  • High-quality bright images: Deliver bright, crisp, clear images with a scalable screen size up to 350'' offered with a brightness of 3600 lumens output and 3LCD Technology.
  • Easy connectivity: Connect easily with HDMI, VGA, audio, and more. No worry about direct power off, plus a built-in lens shutter for quick pack-up and portability.
  • Fast display adjustment with Epson's slide keystone: Adjust the size of your display fast with Epson's unique Slide Keystone technology. ±30° horizontal slide keystone for easy and fast setup.
  • Portable and versatile design: Lightweight and compact, this display is perfect for various spaces features a built-in speaker for easy setup.
  • Reliability and durability: Peace of mind combined with high reliability and a lamp life of 12,000 hours eco mode), the EB-E24 is backed by a 3-year warranty.
Warranty:
36 months Carry in, Lamp: 36 months or 1,000 h
Long product name Epson EB-E24 Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:
3600 lum, 3LCD, 1024 x 768 (XGA), 4:3, 15000:1, Lamp, 240 W, 12000 h, 10 Bits, 1.07 bil, 1.44 - 2.88:1, Zoom, 30-350'', 0.9-10.3 m, 16.7 mm, Manual, 8:1, USB 2.0 Type B, RS-232C, VGA in, HDMI in, Jack plug in, Audio in, Kensington, Password, A/V mute, Blackboard, Cinema, Dynamic, Presentation, sRGB, 284 W, 100-240 V, 50-60 Hz, 37 dB, -10-60°C, 10-90%, Air filter, Ceiling mount, External Speaker, 5 W, Portable, Desktop, White, 302‎ x 249 x 92 mm, 2.7 kg
Epson EB-E24 Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:
Bright XGA display solution
The EB-E24 is an affordable and flexible lamp display offering high quality displays with brightness up to 3,600 lumens and display sizes up to 350", as well as quick set-up and a lightweight, portable design. It is highly reliable, easy to maintain and comes with a 3-year warranty.

Bright, vibrant presentations for any space, anytime
Deliver bright, vibrant presentations effortlessly at any time of day with 3,600 lumens of clarity. Perfect for a variety of spaces, this projector offers exceptional performance without the high cost, making it an ideal choice for both small and large rooms. Transform any space into a vibrant viewing environment with display sizes up to 350''.

Effortless connectivity
Easy to connect with multiple inputs including HDMI, VGA, composite, audio in and out and more. The split screen function allows you to simultaneously project two images, making it an excellent solution for video conference systems. No concerns about direct power-off or instant shutdown, with a built-in lens shutter for easy packing and portability.

Portable and flexible
Lightweight and compact, this highly versatile projector is easy to move from room to room and offers outstanding flexibility. With a built-in 5W speaker that delivers clear and powerful audio, it eliminates the need for external sound systems in smaller spaces, while quick set-up features such as a horizontal sliding keystone allow it to be set up and used anywhere with minimal effort.

High reliability and low maintenance
Designed for long-lasting performance, the EB-E24 offers a lamp life of up to 12,000 hours in ECO mode, reducing the need for frequent replacements and lowering maintenance costs. Backed by a 3-year warranty, it provides peace of mind.

A continued commitment to sustainability
Epson projectors are continuously developed, produced and packaged with sustainability at front of mind, demonstrating Epson’s continuous journey towards carbon-neutrality with lower environmental impact.