Kingston Technology Canvas Go! Plus 128GB SDXC Canvas Go Plus Gen4 200MB/s C10 UHS-I U3 V30
Product code:
SDG4/128GB
Brand:
Kingston Technology
Product family:
Canvas Go! Plus
Product name:
128GB SDXC Canvas Go Plus Gen4 200MB/s C10 UHS-I U3 V30
GTIN (EAN/UPC):
0740617347708, 740617347708
Bullet Points Kingston Technology Canvas Go! Plus 128GB SDXC Canvas Go Plus Gen4 200MB/s C10 UHS-I U3 V30:
- Superior transfer speeds of up to 200MB/s*
- Ideal for shooting 4K UHD video and burst-mode photography on your DSLR
- U3 & V30 speed rating
- Durable***
Warranty:
Lifetime
Long product name Kingston Technology Canvas Go! Plus 128GB SDXC Canvas Go Plus Gen4 200MB/s C10 UHS-I U3 V30:
128GB SDXC Canvas Go Plus Gen4 200MB/s C10 UHS-I U3 V30
Kingston Technology Canvas Go! Plus 128GB SDXC Canvas Go Plus Gen4 200MB/s C10 UHS-I U3 V30:
for DSLRs, mirrorless cameras and 4K video
Kingston’s Canvas Go! Plus SD card is built for adventurers, offering blazing read speeds of up to 200MB/s and write speeds of up to 160MB/s* for seamless 4K UHD video and burst-mode photography. With U3 and V30 ratings, it ensures smooth, reliable performance, letting you focus on capturing every moment.
Kingston’s Canvas Go! Plus SD is designed for adventurers constantly chasing the perfect shot. With superior transfer speeds of up to 200MB/s*, the Canvas Go! Plus SD card accelerates your workflow and efficiency so that you’ll have more time to take your creativity to new heights on your next journey. Featuring U3 and V30 speed ratings, the Canvas Go! Plus allows you to capture stunning 4K Ultra-HD videos without worrying about slow speeds or dropped frames. It also excels in burst-mode photography, offering smooth, consistent shots. Take your vision on the road with the Canvas Go! Plus SD—where adventure meets creativity.
Superior speeds
Transfer Full HD & 4K UHD content faster with speeds up to 200MB/s*.
Ideal for shooting 4K UHD video and burst mode photography on your mirrorless
High-speeds and improved performance will help accelerate your workflow.
Larger capacities
Capacities up to 1TB** to store 4K photos and videos.
Durable
For peace of mind, cards are extensively tested and proven to be waterproof, temperature proof and X-ray proof.***
Kingston’s Canvas Go! Plus SD card is built for adventurers, offering blazing read speeds of up to 200MB/s and write speeds of up to 160MB/s* for seamless 4K UHD video and burst-mode photography. With U3 and V30 ratings, it ensures smooth, reliable performance, letting you focus on capturing every moment.
Kingston’s Canvas Go! Plus SD is designed for adventurers constantly chasing the perfect shot. With superior transfer speeds of up to 200MB/s*, the Canvas Go! Plus SD card accelerates your workflow and efficiency so that you’ll have more time to take your creativity to new heights on your next journey. Featuring U3 and V30 speed ratings, the Canvas Go! Plus allows you to capture stunning 4K Ultra-HD videos without worrying about slow speeds or dropped frames. It also excels in burst-mode photography, offering smooth, consistent shots. Take your vision on the road with the Canvas Go! Plus SD—where adventure meets creativity.
Superior speeds
Transfer Full HD & 4K UHD content faster with speeds up to 200MB/s*.
Ideal for shooting 4K UHD video and burst mode photography on your mirrorless
High-speeds and improved performance will help accelerate your workflow.
Larger capacities
Capacities up to 1TB** to store 4K photos and videos.
Durable
For peace of mind, cards are extensively tested and proven to be waterproof, temperature proof and X-ray proof.***
Disclaimer Kingston Technology Canvas Go! Plus 128GB SDXC Canvas Go Plus Gen4 200MB/s C10 UHS-I U3 V30 $SDG4/128GB:
* Based on internal testing; performance will vary based on host device. Engineered with proprietary technology to reach read speeds beyond UHS-I 104MB/s specification, up to 200MB/s. Write speed may be lower for some capacities. Full performance requires MobileLite Plus Reader.
** Some of the listed capacity on a flash storage device is used for formatting and other functions and is thus not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash memory guide at kingston.com/flashguide.
*** IEC/EN 60529 IPX7 certified for protection against continual water submersion for up to 30 minutes and a depth of up to 1m. Withstands temperature range from -25°C to 85°C. Protected against X-ray exposure based on ISO7816-1 guidelines.
** Some of the listed capacity on a flash storage device is used for formatting and other functions and is thus not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash memory guide at kingston.com/flashguide.
*** IEC/EN 60529 IPX7 certified for protection against continual water submersion for up to 30 minutes and a depth of up to 1m. Withstands temperature range from -25°C to 85°C. Protected against X-ray exposure based on ISO7816-1 guidelines.