TooQ Gaming Semitower Case TQGCC102-B "BIOHAZARD" Black
Product code:
TQGCC102-B
Brand:
TooQ
Product name:
Gaming Semitower Case TQGCC102-B "BIOHAZARD" Black
GTIN (EAN/UPC):
8433281013605
Bullet Points TooQ Gaming Semitower Case TQGCC102-B "BIOHAZARD" Black:
- Supports ATX/Micro-ATX/Mini-ITX motherboards
- Front panel features RGB lighting
- Cooling: Front: 3 x 120 mm (includes 1 x 120 mm RGBF fan). Rear: 1 x 120 mm (includes 1 x 120 mm RGBF fan). Top: 2 x 120 mm (not included)
- Supports VGA cards up to 305 mm
- Supports CPU coolers up to 160 mm in height
- Supports liquid cooling up to 280 mm only at the front
- Supports ATX power supply (NOT INCLUDED)
- Constructed with 0.5 mm SPCC steel
- Tempered glass side panel
- Dust filter at the top of the chassis
Long product name TooQ Gaming Semitower Case TQGCC102-B "BIOHAZARD" Black:
Gaming Semitower Case TQGCC102-B "BIOHAZARD" Black
TooQ Gaming Semitower Case TQGCC102-B "BIOHAZARD" Black:
Biohazard Gaming Mid-Tower Case
Our Biohazard mid-tower case will add the perfect touch to your gaming setup. It features an RGB front panel and two stunning fans, that you won’t be able to resist. Level up and unleash the gamer within!
Our Biohazard mid-tower case will add the perfect touch to your gaming setup. It features an RGB front panel and two stunning fans, that you won’t be able to resist. Level up and unleash the gamer within!