Catalog Object Cloud
Plustek

Plustek MobileOffice S410 Plus Business card scanner 600 x 600 DPI A4 Black

Product code:
0314
Brand:
Plustek
Product family:
MobileOffice
Product name:
S410 Plus
GTIN (EAN/UPC):
4042485609466
Bullet Points Plustek MobileOffice S410 Plus Business card scanner 600 x 600 DPI A4 Black:
  • Scanner type: Business card scanner 600 x 600 DPI
  • A4 Scanning media types supported: Plastic Card
  • Maximum scan size: 216 x 910 mm Sensor type: CIS
  • USB port
  • Power supply type: USB
Long product name Plustek MobileOffice S410 Plus Business card scanner 600 x 600 DPI A4 Black:
LED, CIS, 600 dpi, 600 x 600 dpi, 5V / 0.5A, USB 2.0, 410 g, 295 x 50 x 40.5 mm
Plustek MobileOffice S410 Plus Business card scanner 600 x 600 DPI A4 Black:
Stay Organized
and Digitize on the Go.

Simple, Compact, and Lightweight.

Versatile Paper Handling
Easily scan documents up to A4 sized document, as well as business cards, plastic ID cards, invoices and receipts.

Convenient and Portable
When COVID-19 forced companies all over the world to send their employees home to work virtually, remote work had a big moment.You can fit MobileOffice S410 Plus from home offices, remote offices and anywhere in between.

USB Powered and Auto Scan
Plug it into you PC or laptop and you are ready to scan. There is no need to push any buttons or click any screens.

DocAction and Advanced Image Processing
Simplifies digitizing process with DocAction, allows each and every document scan is crisp and clear, just the way you like it, without spending additional time to reorganize.

Easily Organize and Access Documents
Once you have saved a file in cloud services, you can retrieve that file using a computer or any other device with internet connectivity. Also helps you to share your file with other users or view document on smartphone or tablet PC.

TWAIN Support
Features industry standard TWAIN drivers that are supported by thousands of document management and imaging applications.