Catalog Object Cloud
TP-Link

TP-Link Omada AX3000 Gigabit VPN Router

Product code:
ER706W
Brand:
TP-Link
Product family:
Omada
Product name:
Omada AX3000 Gigabit VPN Router
GTIN (EAN/UPC):
4895252500691, 4895252500707, 0840030705250, 840030705250
Bullet Points TP-Link Omada AX3000 Gigabit VPN Router:
  • AX3000 Dual-Band WiFi: Supports 2402 Mbps on 5 GHz and 574 Mbps on 2.4 GHz
  • 6 Gigabit Ethernet Ports: 1 gigabit SFP and 5 gigabit RJ45 ports provide high-speed wired connectivity
  • Omada Mesh Technology: Seamlessly connects to EAPs that support mesh technology, ideal for large-scale scenarios
  • Centralized Management: Cloud access and Omada app for ultra convenience and easy management
  • Boosted Coverage: Triple external antennas extend and concentrate the Wi-Fi signals
  • High-Security VPN: Supports multiple VPN protocols including IPSec / SSL / Wireguard / PPTP / L2TP VPN, helping users to establish remote connections more flexibly
  • Abundant Security Features: Advanced firewall policies, DoS defense,IP/MAC/URL filtering, and more security functions protect your network and data
Long product name TP-Link Omada AX3000 Gigabit VPN Router:
AX3000, 2.4 + 5 GHz, 574 + 2402 Mbps, 128 MB NAND Flash, 512 MB DDR4, 226 x 131 x 35 mm
TP-Link Omada AX3000 Gigabit VPN Router:
Flexible Wi-Fi Coverage through Business Wired Connectivity
Omada AX3000 Gigabit VPN Router

Ubiquitous Connectivity Starts with WiFi 6
ER706W is an enterprise-grade dual-band wireless router. It’s ideal for remote administration that requires high performance due to the revolutionary combination of the latest WiFi 6 technologies, including HE160, OFDMA, 1024 QAM, and more.‡ Simultaneously supporting 2402 Mbps on 5 GHz and 574 Mbps on 2.4 GHz, ER706W’s concurrent transmission rate reaches up to 3 Gbps. Bufferless network experience is at your fingertips.

Up to Five WAN Ports & One USB 3.0 Port for Mobile Broadband
Up to 5× WAN SFP and RJ45 ports allow the router to support various internet access requirements. Multi-WAN Load Balancing distributes data streams according to the bandwidth proportion of every WAN port to raise the utilization rate of multi-line broadband. The USB 3.0 port delivers a higher transmission rate for mobile connectivity. Mobile broadband via a 4G/3G modem is also supported for WAN backup by connecting to the USB port.

Professional Hardware Empowers the Wireless Future
The triple external detachable antenna design grants ER706W excellent wireless coverage, reliable signal strength, and higher receiving sensitivity. It’s easier for users to adjust the quantity and angle of antennas to fit various network environments.

ER706W adopts steel material for higher thermal conductivity and heat dissipation, ensuring operation reliability.

Self-Organizing Network with Omada Access Points
ER706W is able to seamlessly connect to Omada access points that support mesh technology, ideal for large-scale environments. Intelligent self-organization optimizes the best path between ER706W and Omada Access Points while self-healing ensures you stay online even when one AP is disrupted.

High-Security VPN
Pass-through traffic and a variety of VPN protocols, such as IPSec/SSL/Wireguard/PPTP/L2TP VPN, are available on ER706W, giving consumers versatile options. One-click auto IPSec VPN simplifies VPN configuration and facilitates network management and deployment. The router also features a built-in hardware engine to boost VPN performance.

Abundant Security Features

Powerful Firewall
Advanced firewall policies protect your network and data.

Convenient VLAN Support
Create virtual network segments for enhanced security and simplified network management.

DoS Defense
Automatically detects and blocks Denial of Service (DoS) attacks such as TCP/UDP/ICMP Flooding, Ping of Death, and other related threats.

IP/MAC/URL Filtering
Forcefully prevent viruses and attacks from intruders.

IP-MAC Binding
Reserves static IP assignment for clients to defend against ARP attacks and spoofing.

One-Click ALG Activation
One-Click ALG Activation for applications such as FTP, H323, SIP, IPsec, and PPTP.

Omada SDN—The Smarter Cloud Solution for Business Networking
The path to the future of wireless begins with the Omada Software Defined Networking (SDN) solution. As the gateway that seamlessly integrates into the Omada SDN platform, ER706W allows for remote and centralized management, anywhere, anytime.

Easy Management with the Omada App
Users can configure ER706W in both the standalone and controller modes via the Omada app. Standalone management ensures max convenience. No need to set up additional controllers.

Follow the configuration instructions on the app to get set up in minutes. Multi-function configuration is ready to go, including network status monitoring and client management, all from the comfort of a smartphone or tablet.