Targus EcoSmart keyboard Universal Bluetooth QWERTY Spanish Black
Product code:
AKB868ES
Brand:
Targus
Product name:
EcoSmart
GTIN (EAN/UPC):
5063194000855, 0092636366599, 092636366599
Bullet Points Targus EcoSmart keyboard Universal Bluetooth QWERTY Spanish Black:
- CES Innovation-Award 2023 Honoree
- Manufactured From up to 85% Post-Consumer Recycled Plastic Materials, Finished in Sustainable Packaging
- Made with DefenseGuard™ Antimicrobial Protection* Which Creates a Cleaner Surface and Works Continuously to Help Prevent the Arowth of Micro-Organisms
- Efficient Energy Harvesting Technology and Ultra-Low Power Bluetooth® BLE 5.0 Provides Practically Limitless Battery life in Ambient or Artificial light Conditions
- Large 1600 mAh Li-Polymer Battery, Rechargeable Via Photovoltaic Cells or USB-C® (Cable Included)
- Comfortable Typing Response Thanks to Tailor Made Targus® Keyset
- Enterprise Ready With Durable Scissored Key Design (Rated Up To 5 Million Key-Strokes)
- Backlit Keys With 3 Levels Of Adjustable Brightness (Up To 8 Hours Operation on Max. Setting)
- Familiar Comfort With Full-Sized, Triple Zoned Design With Dedicated Number Keypad
- Multi-Device Connectivity For Up to 3 Devices
Warranty:
2-Year
Long product name Targus EcoSmart keyboard Universal Bluetooth QWERTY Spanish Black:
Sustainable Energy Harvesting EcoSmart Keyboard, Bluetooth 5.0 BLE, ES
Targus EcoSmart keyboard Universal Bluetooth QWERTY Spanish Black:
A keyboard for people and the environment. The Targus® Sustainable Energy Harvesting EcoSmart™ Keyboard is GRS certified and combines ultra-efficient Bluetooth® and advanced solar technologies. If you are on the hunt for an eco-friendly keyboard that doesn’t sacrifice size, this is it.
This wireless keyboard is infused with germ protection*, helping to prevent the growth of pesky microbes like bacteria. It simultaneously helps to protect the environment with construction made from up to 85% post consumer recycled materials. This is one of our most sustainable keyboards — even its packaging is recycled.
It is primarily powered by solar cells optimized to harvest light from a variety of light conditions (including indoor lighting). It connects to up to 3 devices using Bluetooth® SoC. This extremely low-power capability makes it considerably more power efficient than other Bluetooth keyboards.
It also features Targus DefenseGuard™ Antimicrobial Protection. Unlike topically applied sprays, this DefenseGuard keyboard is infused with additives that don’t wear or wash off. They also work for the life of the product.
This eco-conscious keyboard was designed to embody sustainable practices in the workspace and beyond, and deliver a comfortable typing experience. It’s lightweight, ergonomic, uses ultra-low power consumption, has multiple device ports, and plug-and-play function. Overall, a superior addition to your workspace.
This wireless keyboard is infused with germ protection*, helping to prevent the growth of pesky microbes like bacteria. It simultaneously helps to protect the environment with construction made from up to 85% post consumer recycled materials. This is one of our most sustainable keyboards — even its packaging is recycled.
It is primarily powered by solar cells optimized to harvest light from a variety of light conditions (including indoor lighting). It connects to up to 3 devices using Bluetooth® SoC. This extremely low-power capability makes it considerably more power efficient than other Bluetooth keyboards.
It also features Targus DefenseGuard™ Antimicrobial Protection. Unlike topically applied sprays, this DefenseGuard keyboard is infused with additives that don’t wear or wash off. They also work for the life of the product.
This eco-conscious keyboard was designed to embody sustainable practices in the workspace and beyond, and deliver a comfortable typing experience. It’s lightweight, ergonomic, uses ultra-low power consumption, has multiple device ports, and plug-and-play function. Overall, a superior addition to your workspace.