Catalog Object Cloud
TP-Link

TP-Link Archer BE9300 Tri-Band Wi-Fi 7 Router

Product code:
ARCHER BE550
Brand:
TP-Link
Product family:
Archer
Product name:
BE9300 Tri-Band Wi-Fi 7 Router
GTIN (EAN/UPC):
4895252500141, 0840030708367, 840030708367, 4895252503326
Bullet Points TP-Link Archer BE9300 Tri-Band Wi-Fi 7 Router:
  • Redefining WiFi Routers: With powerful WiFi 7 performance, lightning-fast wired connections, and brand-new design
  • Blazing-Fast 9328 Mbps Tri-Band WiFi 7: Enables your devices to run at full speed. Enjoy fluent 4K/8K streaming, immersive AR/VR gaming, and blazing-fast downloads.†
  • Multi-Link Operation (MLO): Increases throughput, reduces latency, and improves reliability for emerging applications.‡
  • 5× 2.5G Ports: 1× 2.5 Gbps WAN port and 4× 2.5 Gbps LAN ports break through the 1G bottleneck, driving your devices to peak performance
  • Maximized Coverage: Proprietary WiFi optimization and optimally positioned antennas along with Beamforming deliver more capacity, stronger and more reliable connections, and less interference
  • EasyMesh-Compatible: Works with EasyMesh routers and range extenders to form seamless whole home Mesh WiFi, preventing drops and lag when moving between signals
  • Easy Setup and Use: Network management has never been easier with the Tether app
  • TP-Link HomeShield: Enhanced security defends against the latest cyber threats
  • Great Compatibility: Supports all Wi-Fi generations and devices and all internet providers
Long product name TP-Link Archer BE9300 Tri-Band Wi-Fi 7 Router:
2.4 GHz (688 Mbps), 5 GHz (2880 Mbps), 6 GHz (5760 Mbps), 802.11 a/b/g/n/ac/ax/be, 1× 2.5 Gbps WAN, 4× 2.5 Gbps LAN, 76 × 231.7 × 203 m
TP-Link Archer BE9300 Tri-Band Wi-Fi 7 Router:
Exploring the New Era of Home WiFi
BE9300 Tri-Band WiFi 7 Router

WiFi 7 — WiFi Like Never Before
WiFi 7 offers accelerated throughput, lower latency, stronger anti-jamming, and higher efficiency. Join the league of pros and experience the sheer performance of the next generation of WiFi.

Ultra-Fast 9328 Mbps 6-Stream Tri-Band WiFi
Enjoy smooth 8K streaming, VR/AR, video conferencing, online gaming, and high-speed downloading.

5× 2.5 Gbps Ports for Full Multi-Gigabit Connectivity
One 2.5 Gbps WAN port maximizes home internet speeds with up to 2.5× the wired speed of a typical Gigabit Ethernet port. The additional four 2.5 Gbps LAN ports make Archer BE550 an ideal solution for future-proofing your home network.☆ Let’s begin the unprecedented smooth game!

Flexibly Create Whole Home Mesh WiFi
Archer BE550 is EasyMesh-compatible. If you have any dead zones at home, just add another EasyMesh router/range extender to further form your whole home multi-gigabit mesh WiFi. No more searching for a stable connection.

Easy Setup and Use
Whether you prefer the intuitive Tether app or TP-Link’s powerful web interface, you can set up your Archer BE550 in minutes. The Tether app allows you to manage network settings from any Android or iOS device.

Protect Your Children
Block inappropriate content for your children and customize a time range for better online habits.

New Connection Notifications
You will be notified by your phone when new devices connect. Kick off any suspicious connections and block them. It’s as simple as that.

Easy Firmware Upgrades
Tired of upgrading firmware manually? OTA updates simplify firmware upgrades with a click in the management panel. To keep your security and functions always up to date, just turn on the auto schedule.

VPN Clients and Server Supported
Allow devices in your home network to access remote VPN servers without needing to install VPN software on every device. Archer BE550 can run both the VPN and ordinary internet connections at the same time, delivering security and flexibility.

Private IoT Network for More Security
Set up a separate WiFi for IoT devices and overlay HomeShield and advanced WPA3 encryption to better protect the security of your home network and IoT devices.