Rexel ShredMax AutoFeed+ 200X Cross Cut Paper Shredder
Product code:
2025200XEU
Brand:
Rexel
Product name:
ShredMax AutoFeed+ 200X Cross Cut Paper Shredder
GTIN (EAN/UPC):
5028252658607
Bullet Points Rexel ShredMax AutoFeed+ 200X Cross Cut Paper Shredder:
- Automatically shred up to 200 A4 sheets (80gsm) into smaller-than-standard P4 cross-cut pieces (4 x 10mm). Manual slot for up to 8 sheets.
- Unique Bin Rotation Technology (BRT) evenly distributes paper to maximise bin capacity and reduce mess when emptying.
- Generous bin capacity holding up to 200x A4 sheets (15L) before it needs emptying.
- Space-conscious compact design ideal for small offices.
- Innovative Flat Cut Technology uses a precise slicing action resulting in quieter shredding and flatter particles that pack more efficiently into the bin.
- Quiet operation (55 dBA) – for fewer distractions in the workspace. Regular use of Rexel oil sheets helps maintain optimal performance.
- Continuous 30min run time for uninterrupted shredding - ideal for everyday use.
- Centre Feed Technology – reduces jams, removes staples and paperclips, and keeps documents concealed in the closed feed chamber.
- Anti-jam technology stops and reverses paper if overloaded. Shreds staples, credit cards and paper clips.
- Dynamic LED rotating display with warning indications for bin full, door open, overheat and overload.
- Easy to move between locations with four high-quality castor wheels.
- Quality and safety assured with CE and GS certification — the German safety standard awarded by TÜV.
Long product name Rexel ShredMax AutoFeed+ 200X Cross Cut Paper Shredder:
ShredMax AutoFeed+ 200X Cross Cut Paper Shredder
Rexel ShredMax AutoFeed+ 200X Cross Cut Paper Shredder:
The Rexel ShredMax AutoFeed+ 200X is a fully automatic shredder designed for secure, efficient document disposal in small office environments. Simply load up to 200 A4 sheets (80gsm) into the paper chamber, close the lid, and the shredder machine automatically destroys the stack—no manual feeding required. Compact yet powerful, it’s an ideal small office shredder for everyday confidential waste.
This cross-cut paper shredder features advanced patented technologies that ensure smooth, reliable shredding. Bin Rotation Technology (BRT) rotates the internal bin during operation to distribute shredded paper evenly, preventing pyramid peak build-up and maximising bin capacity. Flat Cut Technology produces smaller, more secure cross-cut particles than standard P4 shredders, while delivering smoother, quieter operation than traditional punching-style cutters. Centre Feed Technology uses a closed paper chamber which feeds a few sheets at a time into the cutters, helping prevent jams while automatically removing staples and paper clips. A bin LED illuminates during operation, clearly indicating when the paper shredder is running.
For smaller tasks, the manual feed slot shreds up to 8 sheets at a time, while anti-jam technology helps ensure uninterrupted performance. A 30-minute continuous run time provides the power needed for longer shredding sessions.
This small office shredder combines a space-saving footprint with a bin capacity of up to 200 sheets of shredded paper (21L). LED status indicators on an intuitive control panel provide clear system and bin-level monitoring, while the circular design keeps shreds contained for mess-free bin emptying.
Engineered for performance, reliability and security, the Rexel ShredMax AutoFeed+ 200X P4 delivers true automatic shredding—load, close and walk away. The future of shredding, brought to you by Rexel - the world's No.1 AutoFeed shredder brand.
This cross-cut paper shredder features advanced patented technologies that ensure smooth, reliable shredding. Bin Rotation Technology (BRT) rotates the internal bin during operation to distribute shredded paper evenly, preventing pyramid peak build-up and maximising bin capacity. Flat Cut Technology produces smaller, more secure cross-cut particles than standard P4 shredders, while delivering smoother, quieter operation than traditional punching-style cutters. Centre Feed Technology uses a closed paper chamber which feeds a few sheets at a time into the cutters, helping prevent jams while automatically removing staples and paper clips. A bin LED illuminates during operation, clearly indicating when the paper shredder is running.
For smaller tasks, the manual feed slot shreds up to 8 sheets at a time, while anti-jam technology helps ensure uninterrupted performance. A 30-minute continuous run time provides the power needed for longer shredding sessions.
This small office shredder combines a space-saving footprint with a bin capacity of up to 200 sheets of shredded paper (21L). LED status indicators on an intuitive control panel provide clear system and bin-level monitoring, while the circular design keeps shreds contained for mess-free bin emptying.
Engineered for performance, reliability and security, the Rexel ShredMax AutoFeed+ 200X P4 delivers true automatic shredding—load, close and walk away. The future of shredding, brought to you by Rexel - the world's No.1 AutoFeed shredder brand.