Catalog Object Cloud
TP-Link

TP-Link AC1200 Mesh Wi-Fi Range Extender

Product code:
RE315
Brand:
TP-Link
Product name:
AC1200 Mesh Wi-Fi Range Extender
GTIN (EAN/UPC):
0840030701498, 840030701498, 6935364072452, 6935364072445, 1210002613965
Bullet Points TP-Link AC1200 Mesh Wi-Fi Range Extender:
  • Eliminate weak signal areas with whole home WiFi coverage
  • 2.4 GHz (300 Mbps) and 5 GHz (867 Mbps) dual-band WiFi connection ensures more stable wireless experience
  • EasyMesh-Compatible - Flexibly creates a Mesh network by connecting to an EasyMesh-compatible router for seamless whole-home coverage
  • Adaptive Path Selection – connects to the fastest connection path to the router automatically and runs at top-speed
  • AP Mode – create a new Wi-Fi access point to enhance your wired network with Wi-Fi capability
  • Smart signal indicator helps to fi­nd the best location for optimal Wi-Fi coverage by showing the signal strength
  • Push the WPS button to easily connect to the router and you can uniformly manage from the Tether app or Web UI
  • Works with any Wi-Fi router or wireless access point
Long product name TP-Link AC1200 Mesh Wi-Fi Range Extender:
867 Mbps / 867 Mbps, 300 Mpbs / 2.4 GHz, 10/100Mbps Ethernet, 89×35.0×124.1 mm
TP-Link AC1200 Mesh Wi-Fi Range Extender:
Expand Dual Band WiFi Everywhere
AC1200 Mesh WiFi Extender


Boost Whole Home WiFi with Your Existing Router
A single router has limited WiFi coverage and always causes WiFi dead zones. RE315 wirelessly connects to your existing router and expands its WiFi signal into areas it can’t reach on its own. Enjoy your stable network experience wherever you are at home.

Flexibly Create Whole Home Mesh WiFi
If you have any dead zones at home, just add another EasyMesh-compatible router/range extender to further form your whole home multi-gigabit mesh WiFi. No more searching for a stable connection.

Faster Dual Band WiFi up to 1200 Mbps
RE315 delivers dual band (2.4 GHz and 5 GHz) to transmit WiFi signals, doubling the performance of each band. It enables you to keep more devices connected at the same time with its 300 Mbps 2.4 GHz and 867 Mbps 5 GHz dual bands. Use the 2.4 GHz band to send email and browse the web and the 5 GHz band for gaming and HD streaming.

Adaptive Path Selection: Keeps Itself Working at Top Speed
Adaptive Path Selection keeps your network running at optimal speeds by automatically choosing the fastest connection path to the router. Always keep your devices fast and stable—ideal for network environments crowded with many devices and applications.

Built-In Access Point Mode
RE315 is more than a wireless range extender. Simply plug an Ethernet cable into its Ethernet port and easily turn your wired internet connection into a 2×2 MIMO dual band wireless access point.

Secure One-Touch Connection for Easy Setup
Step 1: Simply press the WPS button on your router and, within 2 minutes, the WPS button on RE315 will connect to the network.
Step 2: Once connected, place RE315 at the best location—without reconfiguration.

Find the Best Location with the Smart Signal Indicator
The smart signal indicator lets you see signal strength from the existing router at a glance. Easily to find the best place to position your range extender to extend your WiFi.

Control at Your Fingertips
Set up and manage your WiFi through the TP-Link Tether app from your smartphone (Android, iOS), including TP-Link routers and range extenders.