StarTech.com USB 3.0 to Dual DisplayPort Adapter, 4K 60Hz, DisplayLink Certified, USB to Dual DP Display Adapter, Dual DisplayPort Adapter for Mac & Windows
Product code:
USB32DP24K60
Brand:
StarTech.com
Product name:
USB 3.0 to Dual DisplayPort Adapter, 4K 60Hz, DisplayLink Certified, USB to Dual DP Display Adapter, Dual DisplayPort Adapter for Mac & Windows
GTIN (EAN/UPC):
0065030878487, 065030878487
Bullet Points StarTech.com USB 3.0 to Dual DisplayPort Adapter, 4K 60Hz, DisplayLink Certified, USB to Dual DP Display Adapter, Dual DisplayPort Adapter for Mac & Windows:
- CREATE A DUAL MONITOR WORKSTATION: Use this USB 3.2 5Gbps to Dual DisplayPort converter to connect your Windows or Mac laptop / desktop to two monitors, TVs or projectors using an available USB-A port; USB-powered, requiring no external power
- 4K RESOLUTIONS: With support for resolutions up to 4K 60Hz and widescreen capabilities this USB 3.2 external video & graphics card delivers a full UHD experience, ensuring astonishing picture quality; Enable extended display on Apple M1/M2/M3 MacBooks
- MULTI-USE FUNCTIONALITY: Use this IT-grade USB 3.2 Gen2 5Gbps display adapter to either extend or mirror your main laptop or desktop display onto two additional displays; Combine with USB31CAADP (sold separately) to connect to a USB-C host device
- NOTE: This adapter will not work with macOS version 10.13.4 to 10.13.6; We recommend users to update to 10.14 or later to ensure compatibility with DisplayLink; Driver required for macOS and Windows; Auto-driver install with ChromeOS
- THE IT PRO'S CHOICE: Designed and built for IT Professionals, this USB adapter is backed for 2-years, including free lifetime 24/5 multi-lingual technical assistance
Warranty:
2 Years
Long product name StarTech.com USB 3.0 to Dual DisplayPort Adapter, 4K 60Hz, DisplayLink Certified, USB to Dual DP Display Adapter, Dual DisplayPort Adapter for Mac & Windows:
StarTech USB 3.0 to Dual DisplayPort Adapter, 4K 60Hz, USB to Dual DP Display Adapter/Converter for Mac/Windows
StarTech.com USB 3.0 to Dual DisplayPort Adapter, 4K 60Hz, DisplayLink Certified, USB to Dual DP Display Adapter, Dual DisplayPort Adapter for Mac & Windows:
USB 3.0 External Video & Graphics Card | Multi-Monitor | USB-Powered | Supports Mac & Windows®
This USB to dual DisplayPort adapter lets you add two 4K 60Hz DisplayPort monitors to your Windows® or Mac computer.
Create a dual-4K 60Hz workstation
The adapter lets you use a single USB 3.0 port on your laptop to output dual 4K resolution at 60Hz to two independent displays. Simply plug the adapter into a USB 3.0 (5Gbps) port on your Windows or Mac system and connect your DisplayPort monitors to the adapter.
The adapter lets you enjoy the picture quality of Ultra HD video across multiple screens, even if your system doesn't natively support 4K video output.
Maximize your screen real estate
With two UHD 4K displays, you can work more efficiently and accomplish more in the same amount of time. With each display delivering 4K performance, you can have four times the screen space compared to 1080p.
With multiple displays, you can output different content on each display at resolutions of up to 4096 x 2160p (60Hz). The dual DisplayPort adapter is ideal for business applications such as spreadsheets, word processors and web browsers. You can multitask and preview different data points across each display. For instance, you can calculate data on one display, write a report on the second display, and browse the internet on your laptops display.
The USB32DP24K60 is backed by a StarTech.com 2-year warranty and free lifetime technical support.
This USB to dual DisplayPort adapter lets you add two 4K 60Hz DisplayPort monitors to your Windows® or Mac computer.
Create a dual-4K 60Hz workstation
The adapter lets you use a single USB 3.0 port on your laptop to output dual 4K resolution at 60Hz to two independent displays. Simply plug the adapter into a USB 3.0 (5Gbps) port on your Windows or Mac system and connect your DisplayPort monitors to the adapter.
The adapter lets you enjoy the picture quality of Ultra HD video across multiple screens, even if your system doesn't natively support 4K video output.
Maximize your screen real estate
With two UHD 4K displays, you can work more efficiently and accomplish more in the same amount of time. With each display delivering 4K performance, you can have four times the screen space compared to 1080p.
With multiple displays, you can output different content on each display at resolutions of up to 4096 x 2160p (60Hz). The dual DisplayPort adapter is ideal for business applications such as spreadsheets, word processors and web browsers. You can multitask and preview different data points across each display. For instance, you can calculate data on one display, write a report on the second display, and browse the internet on your laptops display.
The USB32DP24K60 is backed by a StarTech.com 2-year warranty and free lifetime technical support.