Catalog Object Cloud
ASUS

ASUS ExpertBook P1 P1403CVA-S60543X Intel® Core™ i3 i3-1315U Laptop 35.6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey

Product code:
90NX0871-M00M10
Brand:
ASUS
Product family:
ExpertBook
Product series:
P1
Product name:
P1403CVA-S60543X
GTIN (EAN/UPC):
4711387826140, 0197105826144, 197105826144
FSC is the leading catalyst and defining force for improved forest management and market transformation, shifting the global forest trend toward sustainable use, conservation, restoration, and respect for all. Each label provides information about the origin of the materials used to make the finished and labeled product.
The repairability index consists of a score out of ten intended to be displayed at the time of purchase to inform consumers of the categories of electrical and electronic products. This score is obtained by dividing an overall score of one hundred points by ten according to five criteria, each scored out of twenty and of equal weight, making it possible to assess the repairability of the products concerned.
13th Gen Intel® Core™ Processors. Delivering Superior Performance Where You Need It Most.<br><br>Take the next evolutionary leap with the performance hybrid architecture of 13th Generation Intel® Core™ processors. Get the performance you need, where you need it—whether you’re a gamer, creator, streamer, or everyday user. Whatever you’re into, do more of it, whenever you want.
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points ASUS ExpertBook P1 P1403CVA-S60543X Intel® Core™ i3 i3-1315U Laptop 35.6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
  • Windows 11 Pro 64-bit
  • Intel Core i3-1315U (10MB Cache)
  • 35.6 cm (14") Full HD 1920 x 1080
  • 16GB DDR5-SDRAM & 512GB SSD
Long product name ASUS ExpertBook P1 P1403CVA-S60543X Intel® Core™ i3 i3-1315U Laptop 35.6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
Intel Core i3-1315U (10MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel UHD Graphics, LAN, WLAN, Webcam, Windows 11 Pro 64-bit
ASUS ExpertBook P1 P1403CVA-S60543X Intel® Core™ i3 i3-1315U Laptop 35.6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
Elevate your efficiency, anywhere
The compact and elegant ASUS ExpertBook P1 weighs a mere 1.4 kg1 with a breathtaking new design, and features exceptional efficiency to supercharge your productivity — empowered by the all-new ASUS AI ExpertMeet2 tool. It’s engineered to deliver superb performance powered by an up to 13th Gen Intel® Core™ i7 processor and packs up to 1TB capacity with dual-SSD RAID support for improved data reliability or faster operation. ASUS ExpertBook P1 is also engineered to protect your privacy and business data via a built-in fingerprint sensor and integrated TPM 2.0 chip6 — your reliable, trusted traveling companion, ready to complete every task on time.