StarTech.com USB-C to HDMI Multiport Adapter with 140W PD Charging, 4K 60Hz, USB 10Gbps Hub, Type-C Mini Dock for MacBook / Dell / Thinkpad / HP
Product code:
164B-USBC-MULTIPORT
Brand:
StarTech.com
Product name:
USB-C to HDMI Multiport Adapter with 140W PD Charging, 4K 60Hz, USB 10Gbps Hub, Type-C Mini Dock for MacBook / Dell / Thinkpad / HP
GTIN (EAN/UPC):
0065030901017, 065030901017
Bullet Points StarTech.com USB-C to HDMI Multiport Adapter with 140W PD Charging, 4K 60Hz, USB 10Gbps Hub, Type-C Mini Dock for MacBook / Dell / Thinkpad / HP:
- <b>Create a Mobile Workstation with One Adapter</b>: Transform one USB-C port into 4K 60Hz HDMI, 140W USB-C PD passthrough, and USB-C / USB-A data ports, reducing the amount of dongles and adapters needed for shared workspaces, travel kits, and IT deployments
- <b>Expand with High-Speed USB-A and USB-C Connectivity</b>: Features 1x USB-A 10Gbps port with BC 1.2 for fast data transfers and optimized device charging, alongside 1x USBC 10Gbps port for high-speed performance and seamless connection to modern peripherals
- <b>Support High-Powered & AI-Ready Laptops with 140W Passthrough</b>: Enable up to 140W USB-C Power Delivery passthrough for AI workloads and power-hungry laptops, while a USB-A 2.0 port supports essential peripherals without sacrificing ports on the host device
- <b>Simplify Rollouts with Driverless, Travel-Ready Design</b>: Enable plug-and-play deployment with no drivers or software, reducing security approvals and support tickets; Compact form factor fits laptop bags, empowering IT to support hybrid teams anywhere
- <b>The IT Pro's Choice</b>: Our multiport adapters are rigorously tested in our Innovation Lab to ensure enterprise-grade reliability and cross-platform compatibility; Built to support large-scale deployments, Windows 11 upgrades, and the shift to AI-enabled PCs
Warranty:
3 Years
Long product name StarTech.com USB-C to HDMI Multiport Adapter with 140W PD Charging, 4K 60Hz, USB 10Gbps Hub, Type-C Mini Dock for MacBook / Dell / Thinkpad / HP:
StarTech 5-in-1 USB C Hub, USB-C to HDMI Multiport Adapter with 140W Power Delivery Charging, 4K 60Hz HDMI, 10Gbps Hub, Mini Dock for MacBook, Dell, Thinkpad, HP
StarTech.com USB-C to HDMI Multiport Adapter with 140W PD Charging, 4K 60Hz, USB 10Gbps Hub, Type-C Mini Dock for MacBook / Dell / Thinkpad / HP:
Turn a USB-C laptop into a workstation with 4K 60Hz HDMI, three USB ports (2x USB-A, 1x USB-C) and pass-through USB Power Delivery to charge your laptop or tablet
Turn one USB-C port into a complete mobile workstation with 4K video, 140W power delivery, and high-speed USB connectivity in a single compact adapter.
Build a Clean, High-Performance Workspace Anywhere
Drive a 4K 60Hz HDMI display while adding USB-C and USB-A data ports through one adapter. Replace multiple dongles in shared desks, hoteling stations, travel kits, and field deployments. Fewer accessories reduce setup time and cable clutter.
Charge High-Powered Laptops Without Compromise
Deliver up to 140W USB-C Power Delivery passthrough to support high-powered and AI-focused laptops under load. A dedicated USB-A 2.0 port connects essential peripherals without consuming critical host ports.
Expand with High-Speed, Driverless Connectivity
Add a 10Gbps USB-A port with BC 1.2 for fast data transfers and optimized device charging, plus a 10Gbps USB-C port for modern peripherals and storage. Deploy instantly with driverless plug-and-play installation. The compact design fits easily into laptop bags, simplifying rollouts for hybrid teams and remote users.
Built for Sustainability, Designed for Performance
This hub features a housing made from 75% post-consumer recycled (PCR) aluminum, 75% PCR Plastic, and a cable jacket composed of 35% PCR TPE (Thermoplastic Elastomer). The product also ships in FSC Mix packaging made from responsibly sourced materials. These materials help align your IT infrastructure with your organization's sustainability goals, without compromising on quality or durability.
Turn one USB-C port into a complete mobile workstation with 4K video, 140W power delivery, and high-speed USB connectivity in a single compact adapter.
Build a Clean, High-Performance Workspace Anywhere
Drive a 4K 60Hz HDMI display while adding USB-C and USB-A data ports through one adapter. Replace multiple dongles in shared desks, hoteling stations, travel kits, and field deployments. Fewer accessories reduce setup time and cable clutter.
Charge High-Powered Laptops Without Compromise
Deliver up to 140W USB-C Power Delivery passthrough to support high-powered and AI-focused laptops under load. A dedicated USB-A 2.0 port connects essential peripherals without consuming critical host ports.
Expand with High-Speed, Driverless Connectivity
Add a 10Gbps USB-A port with BC 1.2 for fast data transfers and optimized device charging, plus a 10Gbps USB-C port for modern peripherals and storage. Deploy instantly with driverless plug-and-play installation. The compact design fits easily into laptop bags, simplifying rollouts for hybrid teams and remote users.
Built for Sustainability, Designed for Performance
This hub features a housing made from 75% post-consumer recycled (PCR) aluminum, 75% PCR Plastic, and a cable jacket composed of 35% PCR TPE (Thermoplastic Elastomer). The product also ships in FSC Mix packaging made from responsibly sourced materials. These materials help align your IT infrastructure with your organization's sustainability goals, without compromising on quality or durability.