D-Link Omna 180 Cam HD IP security camera Indoor 1920 x 1080 pixels
Product code:
DSH-C310
Brand:
D-Link
Product name:
Omna 180 Cam HD
GTIN (EAN/UPC):
0790069430534, 790069430534, 0790069431111, 790069431111
Bullet Points D-Link Omna 180 Cam HD IP security camera Indoor 1920 x 1080 pixels:
- Motion detection feature automatically captures events and sends alerts
- IR LEDs lets you see up to 16 ft. in complete darkness
- Built-in microphone and speaker for two-way audio communication
- Record video clips and images to a microSD card for backup
Long product name D-Link Omna 180 Cam HD IP security camera Indoor 1920 x 1080 pixels:
Omna 180 Cam HD - Full HD 1920 x 1080, 180-degree wide-angle
D-Link Omna 180 Cam HD IP security camera Indoor 1920 x 1080 pixels:
A new perspective
Featuring an elegant and modern design, Omna is derived from the Latin word 'omnis' meaning all-encompassing. Most cameras offer a limited 120-degree lens, while D-Link's unique 180-degree solution and de-warping technology allow users to see just about everything, from virtually anywhere.
Always Home
Omna allows you to see and feel as if you are 'always home.' View everything remotely through your iOS or Android devices - keep an eye on your pet in the living room, or check on your home while away for extra peace of mind
Never miss a moment
Even when you're not at home, Omna's built in microphone and speaker allows you to enjoy clear two-way audio. Communicate with family members or your pet as if you are actually there.
Featuring an elegant and modern design, Omna is derived from the Latin word 'omnis' meaning all-encompassing. Most cameras offer a limited 120-degree lens, while D-Link's unique 180-degree solution and de-warping technology allow users to see just about everything, from virtually anywhere.
Always Home
Omna allows you to see and feel as if you are 'always home.' View everything remotely through your iOS or Android devices - keep an eye on your pet in the living room, or check on your home while away for extra peace of mind
Never miss a moment
Even when you're not at home, Omna's built in microphone and speaker allows you to enjoy clear two-way audio. Communicate with family members or your pet as if you are actually there.